HP logo

HP F2L67AA power adapter/inverter Indoor 10 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87686
Info modified on:
21 Oct 2022, 10:14:32
End of life date:
31 Aug 2015
Warranty:
1 year
Long product name HP F2L67AA power adapter/inverter Indoor 10 W Black:

HP 10W Tablet PC USB AC Adapter

HP F2L67AA power adapter/inverter Indoor 10 W Black:

Feed your tablet revitalizing power while simultaneously watching movies or surfing the Internet[1]. The HP 10W Tablet USB AC Adapter is specifically engineered for compatible HP tablets.

Portable and reliable, the premium style 10W adapter is designed to ideally power your HP Android-based tablets, with convenience and looks.
Compatibility is assured through HP certification - the adapter is specifically tested and certified by HP as being compatible with Android-based tablets (10W).
Connection simplified - the power cable converts the adapter’s USB port to the tablet’s micro USB connector.
Carry your adapter around, use it, don’t be shy: its premium looks will make your HP Tablet shine!

Short summary description HP F2L67AA power adapter/inverter Indoor 10 W Black:

HP F2L67AA, Laptop, Indoor, 10 W, HP Slate 7, Slate 7 HD, Slate 7 Plus, Slate 8 Pro, Slate 10 HD, Black, 45 mm

Long summary description HP F2L67AA power adapter/inverter Indoor 10 W Black:

HP F2L67AA. Purpose: Laptop, Power supply type: Indoor, Output power: 10 W. Product colour: Black. Width: 45 mm, Depth: 43 mm, Height: 28 mm. Cables included: USB, Package width: 220 mm, Package depth: 125 mm

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.