location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise M506dn 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M506dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F2A69A
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 264550
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 15 Sep 2020
Product end of life date
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Enterprise M506dn 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Work quickly with the fastest first page out from sleep mode – on the most energy-efficient printer in its class.[1,11] Launch two-sided printing right from the 4-line colour display. Reload paper less often with a 2,300-sheet maximum capacity.[12]
  • - Trust your printer is secure from power-up to power-down. Get strong protection for devices, data, and documents with embedded and optional security features while centrally managing your entire printer fleet.[2]
  • - Bring out the best in your printer. Print more high-quality pages than ever before[3], using specially designed Original HP Toner cartridges with JetIntelligence. Count on the authentic HP quality you paid for – something the competition can’t match.
  • - Improve work team agility while also protecting the company network.[8] Ethernet and optional wireless networking and peer-to-peer printing help users stay connected and work securely – throughout the office.[8,10]
Warranty: One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Go to www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP LaserJet Enterprise M506dn 1200 x 1200 DPI A4 :
The long product name of HP LaserJet Enterprise M506dn 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Enterprise M506dn, Laser, 1200 x 1200dpi, 43ppm, A4, 1200MHz, 512MB, USB, LCD
More>>>
HP LaserJet Enterprise M506dn 1200 x 1200 DPI A4:
The official description of HP LaserJet Enterprise M506dn 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Finish tasks faster with a printer that starts right away and helps conserve energy.[1] Multi-level device security helps protect from threats.[2] Original HP Toner cartridges with JetIntelligence and this printer produce more high-quality pages.[3]

Short summary description HP LaserJet Enterprise M506dn 1200 x 1200 DPI A4:
This short summary of the HP LaserJet Enterprise M506dn 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Enterprise M506dn, Laser, 1200 x 1200 DPI, A4, 43 ppm, Duplex printing, Network ready

Long summary description HP LaserJet Enterprise M506dn 1200 x 1200 DPI A4:
This is an auto-generated long summary of HP LaserJet Enterprise M506dn 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet Enterprise M506dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 150000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 43 ppm, Duplex printing. Display: LCD. Network ready. Product colour: White

Accelerate your work and use less energy

Don’t wait for documents. Print your first page in as few as 8.5 seconds from energy-efficient sleep mode.
Speed through jobs on a variety of media. Print two-sided documents without sacrificing performance slowdowns for duplexing.
Now over 20% smaller – this printer fits in tight places and delivers quiet operation.[4]

Unparalleled fleet security and management

Embedded features detect security threats and heal your printer, protecting it from boot up to shutdown.[2]
Protect sensitive data stored on the printer and in transit, using embedded and optional security features.[2]
Protect sensitive business data with embedded and optional HP JetAdvantage Security Solutions.[5]
Centralise control of your print environment with HP Web Jetadmin[6] – and help build business efficiency.

More. Pages, Performance, and Protection.

Produce sharp text, bold blacks, and crisp graphics with precision black toner.
Get more. Original HP Toner with JetIntelligence delivers more pages per cartridge than predecessors.[3]
Get the professional results you expect from HP with a choice of JetIntelligence cartridges to fit your budget.[7]
Help ensure the Original HP quality you paid for with anti-fraud and cartridge authentication technology.

Stay connected with secure mobile printing options

Use optional, 128-bit encrypted wireless direct printing from mobile devices – no network needed.[8]
Add the option to print with a touch of your NFC-enabled mobile device to this printer – no network needed.[9]
Easily access, print, and share resources with Ethernet and optional wireless networking.[10]

Compact size

Compact design lets this printer fit into small spaces

Fast wake-up and print
Fast wake-up and print

Print the first page from sleep mode as fast as 8.0 seconds[14]

Original HP Toner cartridges with JetIntelligence
Original HP Toner cartridges with JetIntelligence

Get more pages, performance, and protection out of your printer – using Original HP Toner cartridges with JetIntelligence.[15]

Keep fleet security covered
Keep fleet security covered

Protect sensitive business data with embedded and optional HP JetAdvantage security solutions.[16]

Low energy use
Low energy use

This printer is optimised for low energy consumption

Fast two-sided printing
Fast two-sided printing

Print two-sided documents as fast as 36 ipm (images per minute)

Optional print from mobile devices
Optional print from mobile devices

Print from a variety of smartphones, tablets and laptops[17]

Improve uptime with added input capacity
Improve uptime with added input capacity

Save time by refilling paper less often with an optional paper input tray.

Prints in a flash, savings that last
Prints in a flash, savings that last

Print right away with Instant-on Technology.[18]

Printing
Duplex printing mode
Auto
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
43 ppm
Time to first page (black, normal)
5,9 s
Features
Maximum duty cycle *
150000 pages per month
Recommended duty cycle
2000 - 7500 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
PCL 5, PCL 6
HP segment
Enterprise
Input & output capacity
Total number of input trays *
1
Total input capacity *
650 sheets
Total output capacity *
250 sheets
Paper tray 2 input capacity
550 sheets
Paper input type
Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
2
Maximum input capacity
2300 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Transparencies, Bond paper, Card stock, Plain paper, Pre-printed, Labels, Recycled paper
ISO A-series sizes (A0...A9) *
A5, A4
Non-ISO print media sizes
Executive, Legal, Letter, Oficio, Statement
JIS B-series sizes (B0...B9)
B5
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Internal memory *
512 MB
Maximum internal memory
1536 MB
Memory slots
1
Memory type
DDR3
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (printing)
54 dB
Performance
Sound pressure level (quiet mode)
24 dB
Design
Market positioning *
Enterprise
Product colour *
White
Built-in display *
Yes
Display
LCD
Display number of lines
4 lines
Power
Power consumption (printing) *
741,98 W
Power consumption (standby)
13,72 W
Power consumption (off)
0,08 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
15 - 32,5 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
418 mm
Depth
376 mm
Height
298 mm
Weight
11,8 kg
Packaging data
Package width
497 mm
Package depth
398 mm
Package height
466 mm
Package weight
14,6 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
6000 pages
Software CD
Yes
Documentation CD
Yes
Brand-specific features
HP ePrint
Yes
HP Web Jetadmin
Yes
HP Auto-On/Auto-Off
Yes
HP Management tools
HP Proxy Agent Software; HP JetAdvantage Security Manager
HP Software provided
HP Software Installer/Uninstaller, HP PCL 6 Printer Driver, HP Device Experience (DXP), HP Update, HP Web Services Assist (HP Connected)
Logistics data
Harmonized System (HS) code
84433210
Source Testseek summary Average rating
Reviews
Updated:
2018-03-05 03:10:17
Uk has collected 3 expert reviews for HP LaserJet Enterprise M506dn 1200 x 1200 DPI A4 and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
itpro.co.uk
Updated:
2018-03-05 03:10:15
The HP LaserJet Enterprise M506x sits at the top of a new three-model range of workgroup mono laser printers. With a top speed of 43 pages per minute (ppm) it's swift rather than quick, but HP claims a time-to-first-page of just 8.5 seconds from sleep. In...
Good Compact, Large input tray options, Good print quality...
Bad Touchscreen could be more intuitive...
Bottom line Fast performance, high print quality and best-in-class energy efficiency from this compact workgroup mono laser...
100%
Country Distributor
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
Disclaimer HP LaserJet Enterprise M506dn 1200 x 1200 DPI A4:
Disclaimer

[1] Based on HP internal testing of top three leading competitors’ first page out from sleep mode and duplex print speed completed 8/2015. Subject to device settings. Actual results may vary. For details, see www.hp.com/go/Ljclaims.
[2] More pages versus predecessor cartridges claim based on page-yield comparison of HP 55X High Yield Black Original LaserJet Toner Cartridges with HP 87X High Yield Black Original LaserJet Toner Cartridges. For more information, see www.hp.com/go/learnaboutsupplies.
[3] More pages versus predecessor cartridges claim based on page-yield comparison of HP 55X High Yield Black Original LaserJet Toner Cartridges with HP 87X High Yield Black Original LaserJet Toner Cartridges. For more information, see www.hp.com/go/learnaboutsupplies.
[4] Compared with the HP LaserJet Enterprise P3015.
[5] Some solutions require download or additional purchase. Learn more at www.hp.com/go/printingsolutions.
[6] HP Web Jetadmin is free and available for download at www.hp.com/go/webjetadmin.
[7] HP 87X High Yield Black Original LaserJet Toner Cartridges not included; please purchase separately.
[8] Wireless direct printing is standard on the HP LaserJet Enterprise M506x only. Requires purchase of optional HP Jetdirect 3000w NFC/Wireless Direct Accessory for the HP LaserJet Enterprise M506dn. Mobile device needs to be connected directly to the WiFi network of a wireless direct-capable MFP or printer prior to printing. Depending on mobile device, an app or driver may also be required. For details, see www.hp.com/go/businessmobileprinting.
[9] Touch-to-print capability is standard on the HP LaserJet Enterprise M506x only. Requires purchase of optional HP Jetdirect 3000w NFC/Wireless Direct Accessory for the HP LaserJet Enterprise M506dn. Mobile device must support Near Field Communication (NFC)-enabled printing. For more information, see www.hp.com/go/businessmobileprinting.
[10] Wireless networking requires purchase of the HP Jetdirect 2900nw Print Server. Wireless performance is dependent on physical environment and distance from access point, and may be limited during active VPN connections.
[11] Based on HP testing using the ENERGY STAR® program’s Typical Electricity Consumption (TEC) method or as reported in energystar.gov versus the top three leading competitors as of 8/2015. Actual results may vary. For details see hp.com/go/Ljclaims.
[12] Purchase of optional paper trays required to reach maximum input capacity.
[13] An FCC Class A emissions compliant device meets the less stringent (higher) levels of emissions allowed by the FCC for a product operation in a commercial environment. An FCC class A device cannot be marketed for use in a residential environment and an FCC class A device should not be purchased for use in a residential environment due to the increased risk of interference to radio communications
[14] Measured using ISO/IEC 17629. For more information see www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[15] Based on ISO/IEC 19752 cartridge yields for HP 55X High Yield Black Original LaserJet Toner cartridges compared with HP 87X High Yield Black Original LaserJet Toner cartridges. Learn more at www.hp.com/go/learnaboutsupplies
[16] Some solutions require download or additional purchase. Learn more at www.hp.com/go/printingsolutions.
[17] Local printing requires mobile device and printer to be on the same network or have a direct wireless connection to the printer. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at www.hp.com/go/mobileprinting.
[18] When compared with fluorescent tubes.