HP ProOne 400 G1, 49,5 cm (19.5"), HD+, Intel® Core™ i5, 4 GB, 500 GB, Windows 7 Professional
HP ProOne 400 G1. Product type: All-in-One PC. Display diagonal: 49,5 cm (19.5"), HD type: HD+, Display resolution: 1600 x 900 pixels, Panel type: TN. Processor family: Intel® Core™ i5, Processor frequency: 2,9 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product colour: Black