HP logo

HP ProBook 450 G0 Intel® Core™ i7 i7-3632QM Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 8750M Windows 8 Charcoal, Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73692
Info modified on:
22 Jan 2025, 06:00:15
Short summary description HP ProBook 450 G0 Intel® Core™ i7 i7-3632QM Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 8750M Windows 8 Charcoal, Black:

HP ProBook 450 G0, Intel® Core™ i7, 2,2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description HP ProBook 450 G0 Intel® Core™ i7 i7-3632QM Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 8750M Windows 8 Charcoal, Black:

HP ProBook 450 G0. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3632QM, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Charcoal, Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.