location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDisplay E190i computer monitor 48 cm (18.9") 1280 x 1024 pixels LED Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDisplay
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E190i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E4U30AS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758636541 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64358
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:35:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2021
Product end of life date
Bullet Points HP EliteDisplay E190i computer monitor 48 cm (18.9") 1280 x 1024 pixels LED Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48 cm (18.9") LED IPS
  • - 1280 x 1024 pixels 5:4
  • - 8 ms 250 cd/m² 1000:1
  • - 25 W
Long product name HP EliteDisplay E190i computer monitor 48 cm (18.9") 1280 x 1024 pixels LED Silver :
The long product name of HP EliteDisplay E190i computer monitor 48 cm (18.9") 1280 x 1024 pixels LED Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

18.9", 1280 x 1024, 5:4, 250cd/m²
More>>>
HP EliteDisplay E190i computer monitor 48 cm (18.9") 1280 x 1024 pixels LED Silver:
The official description of HP EliteDisplay E190i computer monitor 48 cm (18.9") 1280 x 1024 pixels LED Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The legacy-friendly, business-critical IPS display
The legacy friendly, business-critical IPS display._x000D_
Get a 5:4 aspect ratio display designed for all of your business-specific applications, now with the impeccable presentation and extra-wide viewing angles of IPS technology. Enjoy customizable comfort from a completely adjustable stand and be environmentally responsible with designed-in energy efficiency.

Short summary description HP EliteDisplay E190i computer monitor 48 cm (18.9") 1280 x 1024 pixels LED Silver:
This short summary of the HP EliteDisplay E190i computer monitor 48 cm (18.9") 1280 x 1024 pixels LED Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDisplay E190i, 48 cm (18.9"), 1280 x 1024 pixels, LED, LCD, 8 ms, Silver

Long summary description HP EliteDisplay E190i computer monitor 48 cm (18.9") 1280 x 1024 pixels LED Silver:
This is an auto-generated long summary of HP EliteDisplay E190i computer monitor 48 cm (18.9") 1280 x 1024 pixels LED Silver based on the first three specs of the first five spec groups.

HP EliteDisplay E190i. Display diagonal: 48 cm (18.9"), Display resolution: 1280 x 1024 pixels, Display technology: LED. Display: LCD. Response time: 8 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Height adjustment. Product colour: Silver

Now see everything.

Get great 178-degree viewing angles and stunning color integrity from In-Plane Switching (IPS) technology. Accurately view sharp images and consistent color from almost any angle—with less distortion than conventional TN (Twisted Nematic) panels.

Stay the course.

Keep the 5:4 aspect ratio that your business-specific enterprise and public sector applications are designed to work with. Enjoy ample space for all your tasks on the 48 cm (18.89'') diagonal screen.

Power through your day in comfort.

Find your most comfortable viewing position with customizable tilt, height adjustment, swivel, and pivot settings.

Help control your environmental impact.

Reduce power consumption and help lower your costs with an intelligent, energy efficient design that’s ENERGY STAR® qualified and EPEAT® Gold registered.[1]
The display also includes mercury-free display backlights, low halogen components,[2] and arsenic-free display glass.

Performance and connectivity.

Get crisp, clear content and video from the high 3M:1 dynamic contrast ratio and fast response time.[3]
Easily connect media and devices at the monitor with convenient VGA, DVI, and DisplayPort inputs and the integrated USB hub.

Productivity and management software.

Personalize your workspace with resizable screen partitions and work in documents, spreadsheets, and e-mail in separate regions of the screen—at the same time—with HP Display Assistant software.
View open applications on all of your connected displays with the expanded toolbar.
Deter theft with a user-designated PIN that deactivates the monitor if it’s disconnected from a PC without approval.

Global HP service and support.

Rest assured that your IT investment is supported by a standard, three-year limited warranty.
Select optional HP Care Pack Services[4] to extend your protection beyond the standard warranties.

Display
Display diagonal *
48 cm (18.9")
Display resolution *
1280 x 1024 pixels
Native aspect ratio *
5:4
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
8 ms
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 800 (WXGA), 1280 x 800
Aspect ratio
5:4
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0,2928 x 0,2928 mm
Colour gamut standard
NTSC
Colour gamut
72%
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Silver
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
3
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
DisplayPorts quantity
1
Ergonomics
Panel mounting interface
100 x 100 mm
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Swivelling
Yes
Swivel angle range
-180 - 180°
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
Power
Power consumption (typical) *
25 W
Power consumption (standby) *
0,5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
European Product Registry for Energy Labelling (EPREL) code
361937
Weight & dimensions
Width (with stand)
417 mm
Depth (with stand)
192 mm
Height (with stand)
486 mm
Weight (with stand)
4,9 kg
Width (without stand)
417 mm
Depth (without stand)
47 mm
Height (without stand)
347 mm
Weight (without stand)
4,9 kg
Packaging content
Cables included
AC, VGA, USB
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Sustainable technologies and materials
Mercury-free display backlights; Arsenic-free display glass; Low halogen
Other features
Country of origin
China
Display
LCD
TV tuner integrated
No
Thin Client
Thin client installed
No
Disclaimer HP EliteDisplay E190i computer monitor 48 cm (18.9") 1280 x 1024 pixels LED Silver:
Disclaimer

[1] EPEAT ® Gold where HP registers commercial display products. See www.epeat.net for registration status in your country.
[2] External power supplies, power cords, cables and peripherals are not low halogen. Service parts obtained after purchase may not be low halogen
[3] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[4] HP Care Pack Services are sold separately. Service levels and response times for HP Care Pack Services may vary depending on your geographic location. Service starts from date of hardware purchase. Restrictions and limitations apply. See www.hp.com/go/cpc for details.