location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP SlateBook x2 10-h001ee NVIDIA Tegra 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SlateBook x2
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
10
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10-h001ee
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E1A37EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758691519 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5084
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 12:31:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 16 Jun 2014
Product end of life date
Bullet Points HP SlateBook x2 10-h001ee NVIDIA Tegra 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Silver
  • - 25,6 cm (10.1") 1920 x 1200 pixels IPS
  • - NVIDIA Tegra T40S 1,8 GHz
  • - 32 GB Flash Card reader integrated
  • - Single camera 2 MP Front camera
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Lithium Polymer (LiPo) 25 Wh
  • - Android
Warranty: 1-year limited hardwarefor carry-in service, parts and labour
Long product name HP SlateBook x2 10-h001ee NVIDIA Tegra 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Silver :
The long product name of HP SlateBook x2 10-h001ee NVIDIA Tegra 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NVIDIA Tegra 4 T40S, 2GB DDR3L, 32GB eMMC, 10.1" IPS Full-HD (1920x1200) LED, 2MP Full-HD cam + HP TrueVision cam, Wi-Fi 802.11b/g/n, Bluetooth 4.0, HDMI, 3.5mm combo, USB 2.0, Android 4.2 (Jelly Bean)
More>>>
HP SlateBook x2 10-h001ee NVIDIA Tegra 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Silver:
The official description of HP SlateBook x2 10-h001ee NVIDIA Tegra 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

100% notebook. 100% tablet. 100% Android™. Android™ and HP apps with a tablet that easily transforms into a notebook. Versatility and benefits—anytime, anywhere.

Doubly amazing.

- Ready for any situation. With a versatile design, the flexibility and fun of a tablet meets the productivity and power of a notebook.
- Go from tablet to notebook in a snap. The magnetic hinge design makes docking and undocking work like magic.
- An HD webcam in front for face-to-face conversations. A camera in back for shooting photos and video. You’ll look good – any way you look at it.
- A range of stylish colors makes you noticeable wherever you are.4

The display that dazzles.

- Gather everyone around. The Full HD,10.1-inch diagonal screen delivers crisp and vivid images at even the widest viewing angles for shared enjoyment.1
- Tap, swipe, pinch. It’s so easy to get to what you want with multi-touch gestures right on the touchscreen.

The environment you love.

- Enjoy access to an ever-expanding world of music, apps, movies, and more on this tablet fully powered by Android™.2
- Kingsoft® Office lets you access, edit, and share files in the cloud.2 Enjoy the freedom of working with familiar tools and documents from virtually anywhere.
- Full-featured file management. Easily discover, sort, search, and copy files from various sources like USB drives, external hard drives, networked storage sites, and more with HP File Manager.
- Capture high-quality digital documents on your mobile device and send to selected HP printers with HP Printer Control. Even scan to smartphones and tablets – directly from your printer.3
- Share your favorite media on a big screen—directly from your mobile device. Easily stream content to any display featuring Wi-Fi direct or DLNA.2

Preinstalled perks for your multimedia world.

- Hold on to all the things that matter – photos, music, videos. With a micro SD slot in the tablet and SD slot in the base, you won’t have to leave anything behind.5
- Dynamic and subtle nuances provide rich sounds for a concert-like experience with DTS Sound+ Solution.
- Enjoy a faster and more immersive mobile computing experience and bring your games to life, thanks to the latest NVIDIA processor.

- 1 High definition (HD) content is required to view high-definition images.
- 2 Internet access is required and not included.
- 3 Mobile device requires wireless access point and internet connection. Features controlled may vary by mobile device operating system. Scan/copy control requires mobile device and printer be on the same wireless network or through wireless direct connection to printer. For more details, see www.hpconnected.com.
- 4 Color availability varies by country.
- 5 The microSD slot on the tablet and the SD slot on the base can support up to 32GB each.

Short summary description HP SlateBook x2 10-h001ee NVIDIA Tegra 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Silver:
This short summary of the HP SlateBook x2 10-h001ee NVIDIA Tegra 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP SlateBook x2 10-h001ee, 25,6 cm (10.1"), 1920 x 1200 pixels, 32 GB, 2 GB, Android, Silver

Long summary description HP SlateBook x2 10-h001ee NVIDIA Tegra 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Silver:
This is an auto-generated long summary of HP SlateBook x2 10-h001ee NVIDIA Tegra 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Silver based on the first three specs of the first five spec groups.

HP SlateBook x2 10-h001ee. Display diagonal: 25,6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 32 GB. Processor frequency: 1,8 GHz, Processor family: NVIDIA Tegra, Processor model: T40S. Internal memory: 2 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 1,3 kg. Operating system installed: Android. Product colour: Silver

Display
Display diagonal *
25,6 cm (10.1")
Display resolution *
1920 x 1200 pixels
LED backlight
Yes
Panel type
IPS
Touch technology
Multi-touch
Touchscreen type
Capacitive
Display number of colours
16.78 million colours
Processor
Processor family *
NVIDIA Tegra
Processor model *
T40S
Processor cores
4+1
Processor frequency *
1,8 GHz
Processor cache
1 MB
Processor architecture
ARM Cortex-A15
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory
2 GB
Memory clock speed
1600 MHz
Storage
Internal storage capacity *
32 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash), microSDHC
Maximum memory card size
32 GB
Storage media *
Flash
Graphics
Graphics card family
NVIDIA
Graphics card
Wayne SoC
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Number of built-in speakers
2
Audio system
DTS Sound+
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
2 MP
Video recording
Yes
Front camera *
Yes
Network
Bluetooth
Yes
Bluetooth version
4.0
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Data network
Not supported
Ethernet LAN
No
WWAN
Not installed
4G WiMAX
No
4G LTE
No
Ports & interfaces
USB 2.0 ports quantity
1
HDMI ports quantity
1
Headphone connectivity
3.5 mm
Combo headphone/mic port
Yes
Headphone out
Yes
Messaging
Instant messaging (IM)
Yes
E-mail
Yes
Design
Form factor *
Slate
Product colour *
Silver
Performance
GPS (satellite)
No
Google applications
Gmail, Google Maps, Google Play, Google Talk, YouTube
Position location *
No
Country of origin
China
Software
Platform *
Android
Operating system version
4,2
Operating system installed *
Android
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel Smart Connect Technology
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity
25 Wh
Number of battery cells
2
Power
AC adapter power
20 W
AC adapter input voltage
100 - 240 V
AC adapter frequency
50 - 60 Hz
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
193,8 mm
Depth
258 mm
Height
20,5 mm
Weight
1,3 kg
Package width
425 mm
Package depth
80 mm
Package height
260 mm
Packaging content
Keyboard included
Yes
AC adapter included
Yes
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Certificates
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 85%
Other features
Docking connector
Yes
Wi-Fi
Yes
Power auto-sensing
Yes
HDMI
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 16:34:03
Uk has collected 83 expert reviews for HP SlateBook x2 10-h001ee NVIDIA Tegra 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Silver and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-13 16:34:01
ASUS' Transformer range of tablets have virtually been uncontested in the dockable Android tablet space, but HP's new SlateBook x2 aims to change that. It's an Android tablet that comes with a detachable keyboard dock that houses an extra battery. Althoug...
Good Well designed keyboard dock, Decent performance, Almost stock Android OS...
Bad Lacklustre display, Poor battery life, Proprietary, power brick charger...
Bottom line The HP SlateBook x2 comes with a well designed keyboard dock and offers decent performance, but that's about where the good things end. There are too many significant flaws to recommend, including a lacklustre display, a proprietary charger with an unnece...
50%
digitalone.com.sg
Updated:
2013-11-13 16:34:02
The netbook is back. That was my initial impression of the HP SlateBook x2, a 10.1-inch convertible tablet with a removable keyboard dock.With its 1,920 x 1,200-pixel screen and Nvidia's latest Tegra 4 chip, the SlateBook x2 is obviously a more sophist...
Good With its 1,920 x 1,200pixel screen and Nvidia's latest Tegra 4 chip, the SlateBook x2 is obviously a more sophisticated animal than the inexpensive netbook...
Bad Despite its quadcore processor, the SlateBook x2 can be sluggish at times.
Bottom line For an Android laptop-tablet hybrid, the SlateBook x2 has good specifications and battery life...
80%
uk.hardware.info
Updated:
2013-11-13 16:34:02
Until about a year ago, most Android devices were equipped with Nvidia's Tegra SoC. Then Qualcomm appeared to take over with various versions of its Snapdragon chips. Today we're taking a closer look at the 10-inch HP SlateBook x2, which carries the lat...
Bottom line The HP SlateBook x2 is an Android tablet with keyboard dock that has the classic business look to it. It's a design that fits this brand, in our option. The keyboard dock is very complete, with extra connectors and even a second battery, but the build q...
0%
gadgetguy.com.au
Updated:
2013-11-13 16:34:02
The netbook is dead, and HP’s Mini-note range hasn’t exactly been resurrected, but that isn’t stopping the brand from attempting something close in the Android-based SlateBook, a machine that tries to do what made the Envy X2 work so well, except with...
Good Loads of storage options; Excellent screen resolution; Minimal changes to Google's Android "Jelly Bean"; Full size USB and HDMI port;...
Bad Despite the decent specs, the system can stall; Proprietary charge port; Only one USB port; Keyboard needs more depth;...
Bottom line Netbooks may be dead, but HP's SlateBook feels like it's trying to take the place of that style of machine, with a delivery of a computer that acts as both tablet and notebook, except for a price point closer to that of budget Ultrabooks.It's not that the...
70%
itproportal.com
Updated:
2013-11-13 16:34:02
Can't decide between a lightweight tablet and a notebook computer? HP attempts to give you both with the SlateBook x2, an Android-powered convertible tablet with an exceptionally comfy keyboard given its small size and weight...
Good Very fast quad, core processor, Sharp screen resolution, Comfy keyboard...
Bad Dim display, Short battery life, Not exceptionally lightweight...
Bottom line As you may have noticed, there's plenty of competition in the Android tablet space. The SlateBook x2 lacks the Samsung Galaxy Note 10.1's pen support, and it's not the sweet deal the much smaller, lightweight Google Nexus 7 is. The Apple iPad remains our...
70%
gadgetshow.channel5.com
Updated:
2013-11-13 16:34:02
Meet the HP SlateBook x2, a £379 10.1-inch Android tablet that’s out in August and can double up as a mini-laptop to help you get your work done on the move while also shifting to single slab mode with the click of a latch. It‘s similar in concept to t...
Good Simply put, the HP SlateBook x2 touchscreen is stunning. HP‘s managed to stuff a full HD 1080p panel into the 10.1" tablet half of the device, and it's even better than its Envy x2 cousin's panel: you simply cannot see the pixels. It‘s sharp and responsive, and its viewing angles are great too - there‘s no doubt you‘ll be able to share a decent movie with friends on the high-res display. Alongsid...
Bad Unfortunately, while the tablet portion is top-notch, the lower keyboard half is just not up to the same standard. While it does offer you USB and HDMI ports, an SD card reader and an extra battery, the keyboard is full of flex and it‘s not entirely comfortable to type on either. The trackpad is also annoying, proving to be inaccurate and mushy to touch, and it often gets in the way when typing -...
Bottom line HP has crafted itself a brilliant tablet that‘s unfortunately been bogged down by the keyboard attachment that strives to be an addition, rather than a hindrance. As a tablet, the fast and nippy HP SlateBook x2 is a decent bit of kit that we would love...
60%
pocket-lint.com
Updated:
2013-11-13 16:34:02
The HP SlateBook x2 ushers in a new era: this is the first device we've seen use Nvidia's Tegra 4 quad-core processor. Pocket-lint had a hands-on play with this hybrid Android tablet meets laptop to see what we made of it. The SlateBook is a Full HD 10.1...
0%
expertreviews.co.uk
Updated:
2014-03-12 01:10:10
The HP Slatebook 10 x2 is a sub-£400 tablet with a keyboard dock, which immediately puts in contest with the Asus Transformer range. Given Asus’s head start, HP needs to pack in some pretty impressive hardware, and at first glance it appears to have deliv...
Bottom line Great value for Tegra 4 and a keyboard dock, but screen quality is mediocre...
60%
trustedreviews.com
Updated:
2014-03-12 01:10:10
What is the HP Slatebook x2? The HP Slatebook x2 is a Wi-Fi only Android tablet that comes with a keyboard dock to turn itself into a 10.1-inch laptop, boosting the overall battery life in the process. It's similar to the like of the Asus Transformer Pad...
Good Plenty of connectivity, Solid, robust design, Keyboard with decent travel...
Bad Average battery life, Dim screen, Slightly cramped keyboard...
Bottom line The HP Slatebook X2 is a powerful Tegra 4-powered Android convertible let down by an average battery life and disappointing screen. It's not dreadful by any means, but there's little here that makes it stand out...
60%
telegraph.co.uk
Updated:
2014-03-26 01:21:22
Last year, I even purchased an Asus Transformer Prime, which, with its beautiful metallic spun design and incredibly thin frame, seemed to answer all my needs. However, I was sorely disappointed to discover that the Android software was buggy, and the...
60%
ausdroid.net
Updated:
2014-05-30 02:05:30
HP is a company well known for their Windows laptops, in fact they are consistently rated in the top 3 manufacturers of laptops, but with demand for Windows 8 laptops not exactly exceeding expectations, they've taken to dipping their metaphorical toe in t...
Good Tegra 4 is impressive, Build quality, Stock Android...
Bad Weight, Keyboard and Trackpad, Screen, Awkward button placement...
Bottom line As only the second device that HP has released running Android, the Slatebook X2 is a step in the right direction, when compared against their first attempt. As a laptop replacement that can be used as a tablet when necessary, the Slatebook X2 does a pret...
0%
pcworld.co.nz
Updated:
2016-11-05 03:23:50
ASUS' Transformer range of tablets have virtually been uncontested in the dockable Android tablet space, but HP's new SlateBook x2 aims to change that. It's an Android tablet that comes with a detachable keyboard dock that houses an extra battery. Althoug...
Good Well designed keyboard dock, Decent performance, Almost stock Android OS...
Bad Lacklustre display, Poor battery life, Proprietary, power brick charger...
Bottom line The HP SlateBook x2 comes with a well designed keyboard dock and offers decent performance, but that's about where the good things end. There are too many significant flaws to recommend, including a lacklustre display, a proprietary charger with an unnece...
50%
hardwarezone.com.ph
Updated:
2016-12-01 16:38:32
HP is no stranger to dockable tablet devices. Last year, when convertible Ultrabooks were first hitting the market, HP put its money on the Envy x2, an 11.6-inch Intel Atom-powered Windows 8 tablet with a keyboard dock that transformed it into a notebook...
Bottom line The HP Slatebook x2 isn't a bad tablet overall, but unfortunately many of its positive qualities come attached with a caveat that makes it hard to recommend. For example, despite boasting a full HD resolution, its poor viewing angles, extra glossy finish...
0%
winniekepala.com
Updated:
2016-12-01 16:38:32
This device is a loaned review unit from HP Malaysia*Do you want a 10.1″ Android tablet, that comes with a physical keyboard (like a notebook) and has all the software support to be used as a portable work machine? Android device manufacturers hear ya.Th...
Bottom line Understandably, HP has always been a major player in the enterprise market, with good devices and solutions for the working professionals. This is another device that fits within this profile.If you're wondering if this is a device for you, then picture t...
0%