location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DT529A keyboard USB Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DT529A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DT529A show
Show alternative article codes used in the online market place
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 189482
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2024 22:38:05
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2015
Product end of life date
Bullet Points HP DT529A keyboard USB Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB
  • - Full-size (100%)
  • - Grey
  • - 1 pc(s)
Long product name HP DT529A keyboard USB Grey :
The long product name of HP DT529A keyboard USB Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DT529A, USB Gray Standard Keyboard
More>>>
HP DT529A keyboard USB Grey:
The official description of HP DT529A keyboard USB Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Standard Keyboards represent a design extension of the successful Easy Access keyboards. These new keyboards have the same layout and tactile characteristics as the previous keyboards, but without the hot-keys. Instead, the HP Standard Keyboards introduce expanded configurability by allowing the keyboard to sit upon the desk at either zero-degree (flat), 6-degree or 12-degree slope through the use of the keyboards tilt legs. Hence you receive a wider range of configurable slope options to maximize your comfort when using these keyboards (previous Easy Access Keyboards only supported 6-degree and 12-degree slope). The HP Standard keyboards also simplifies System Administration tasks as no additional reprogramming or redirector software is required to be maintained or supported with these keyboards. The keyboard software device drivers are an integral part of the client operating system. Both USB and PS/2 are available in 104, 105, 106, 107 and 109-key layouts to comply with 38 local language layout requirements. The BG1650 variant has 105 keys and is offered in 10 local language layouts (International English, Belgian, Danish, French, German, Italian, Swedish, and Swiss). The DT527A PS/2 and DT528A USB carbonite/silver HP Standard Keyboards are also more ecologically friendly as the painted surface has been minimized to a removable silver accent strip around the top-row function keys

Short summary description HP DT529A keyboard USB Grey:
This short summary of the HP DT529A keyboard USB Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP DT529A, Full-size (100%), Wired, USB, Grey

Long summary description HP DT529A keyboard USB Grey:
This is an auto-generated long summary of HP DT529A keyboard USB Grey based on the first three specs of the first five spec groups.

HP DT529A. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB. Cable length: 1,8 m. Product colour: Grey

Keyboard
Device interface *
USB
Keyboard form factor *
Full-size (100%)
Connectivity technology
Wired
Certification
UL CSA FCC CE Mark TUV TUV GS VCCI BSMI C-Tick MIC ANSI HFS 100 ISO 9241-4 TUVGS
Country of origin
China
Design
Keyboard style
Straight
Product colour *
Grey
Surface coloration
Monochromatic
Protection features
Spill resistant
Features
Cable length
1,8 m
Plug and Play
Yes
USB 2.0 ports quantity
1
Power
Power source type *
USB
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Yes
USB required
Yes
Weight & dimensions
Keyboard dimensions (WxDxH)
163 x 458 x 25 mm
Keyboard weight
900 g
Packaging data
Cables included
USB
Number of products included *
1 pc(s)
Other features
Built-in touchpad
No
Internal
No
Compatible operating systems
Windows Vista Business 64, Windows Vista Business 32, Windows Vista Home Basic 32, Windows 2000, Windows XP Professional, Windows XP Home 32