location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DL139A video cable adapter 0,2 m DVI-D Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMS59 DVI Dual-head Connector Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DL139A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053162287693 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 316478
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Apr 2024 11:13:13
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2019
Product end of life date
quickspecs (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP DL139A video cable adapter 0,2 m DVI-D Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0,2 m
  • - DVI-D
  • - DVI-D
  • - Black, White
Long product name HP DL139A video cable adapter 0,2 m DVI-D Black, White :
The long product name of HP DL139A video cable adapter 0,2 m DVI-D Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DMS59 DVI Dual-head Connector Cable
More>>>
HP DL139A video cable adapter 0,2 m DVI-D Black, White:
The official description of HP DL139A video cable adapter 0,2 m DVI-D Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

DMS-59 to Dual DVI Cable Kit for NVIDIA NVS series graphics cards - supports AMO DY599A, EE061AA RD069AA and AH050AA.

Short summary description HP DL139A video cable adapter 0,2 m DVI-D Black, White:
This short summary of the HP DL139A video cable adapter 0,2 m DVI-D Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

HP DL139A, 0,2 m, DVI-D, DVI-D, Black, White, Male/Male, 340 g

Long summary description HP DL139A video cable adapter 0,2 m DVI-D Black, White:
This is an auto-generated long summary of HP DL139A video cable adapter 0,2 m DVI-D Black, White based on the first three specs of the first five spec groups.

HP DL139A. Cable length: 0,2 m, Connector 1: DVI-D, Connector 2: DVI-D. Weight: 340 g

Features
Cable length *
0,2 m
Connector 1 *
DVI-D
Connector 2 *
DVI-D
Product colour
Black, White
Features
Connector gender
Male/Male
Weight & dimensions
Weight
340 g
Other features
Connector(s)
3
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)