location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro 3520 Intel® Core™ i3 i3-3240 50,8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3520
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3520
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D5S10EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758676981 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6319
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2014
Product end of life date
Bullet Points HP Pro 3520 Intel® Core™ i3 i3-3240 50,8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black, Silver 120 W
  • - Intel® Core™ i3 i3-3240 3,4 GHz
  • - 50,8 cm (20") HD+ 1600 x 900
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 500 GB HDD DVD Super Multi Card reader integrated
  • - Intel® HD Graphics 2500
  • - 1 MP
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - FreeDOS
Long product name HP Pro 3520 Intel® Core™ i3 i3-3240 50,8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black, Silver :
The long product name of HP Pro 3520 Intel® Core™ i3 i3-3240 50,8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-3240 (3M Cache, 3.40 GHz), 20" HD+ (1600 × 900) LED, 4GB DDR3, 550GB SATA HDD, DVD Super Multi, Intel HD Graphics 2500, Gigabit Ethernet, HD Webcam, FreeDOS
More>>>
HP Pro 3520 Intel® Core™ i3 i3-3240 50,8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black, Silver:
The official description of HP Pro 3520 Intel® Core™ i3 i3-3240 50,8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get everything you need with the HP Pro All-in-One 3520 Business PC. Powerful enough to handle your everyday workplace computing tasks yet still reliable and affordable. You get a great looking PC with a heritage of quality and reliability and full-featured technology perfect for everyday business use.

Features

Windows 8 Pro or other operating systems available

Powerful and stylish

You get a stylish and powerful workhorse ready to meet your needs now and grow with your business later.

Keep up, exceed and keep on going with the Intel® H61 Express Chipset and your choice of Intel® Celeron™and 2nd and 3rd generation Intel® Pentium™ and Intel® Core™ family processors1. Perfect for customer-facing locations, it has a high-gloss finish and conveniently positioned ports and connectors. The professional design will stand out without standing in the way.

Side USB 3.0 ports provide convenient access and fast data transfers. Plus, additional USB 2.0 ports on back for all your peripheral connections. There are six (6) total. Audio ports conveniently located at the side and rear for greater flexibility.

Because of its all-in-one design ports and connectors including USB, audio out, microphone and headphone are within reach. The integrated 6-in-1 Media Card Reader2,3 lets you easily transfer photos, files and videos to your computer from various types of memory cards. Supports Secure Digital (SD, SDHC), MultiMedia Card, Memory Stick, and Memory Stick Pro.

Fits in your space

The space-saving, streamlined design frees up your desktop space for an uncluttered computing experience.

Work comfortably with the 50,8 cm (20”) diagonal high definition4 LCD display that tilts to allow for optimum placement, helping you create an ideal workspace. The HP Pro All-in-One 3520 offers available wireless networking for a neat, cable free existence5,6. It fits in your environment with less tabletop cable mess with its internal antenna for the 802.11 Wi-Fi2,5 option. Plug one power cord into the wall and you’re ready to go.

Connect and collaborate with ease

Collaborate with colleagues across the globe.

The space-saving all-in-one form factor integrates desktop computer, 50,8 cm (20”) diagonal HD+2 WLED backlit monitor, webcam2, and dual microphone array to help make collaboration simpler.

Easy to setup and use. Just unpack, place, plug in, and get to work. No need to hassle with connecting multiple pieces of hardware.

Chat face-to-face and feel more connected to co-workers at the office, across town or on the other side of the globe using the built in webcam4 and array microphone. The webcam4 also captures and lets you instantly review photos and video clips.

The latest technology

Designed to change with your growing needs.

Includes 2nd and 3rd Generation Intel® Core™ processors1 and flexible options such as standard SATA hard drives up to 2 TBs5,7, or slim DVD Writer7, to meet your business data storage and replication needs today and tomorrow.

Norton Internet Security is among other productivity and utility preinstalled programs, so all you have to do is follow a few simple steps to setup basic security and power management on your business PC.

Choose the operating system that works for your business. Your choice of preinstalled and downloadable software helps you get productive quickly, including a subscription of Norton Internet Security8.

Short summary description HP Pro 3520 Intel® Core™ i3 i3-3240 50,8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black, Silver:
This short summary of the HP Pro 3520 Intel® Core™ i3 i3-3240 50,8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro 3520, 50,8 cm (20"), HD+, Intel® Core™ i3, 4 GB, 500 GB, FreeDOS

Long summary description HP Pro 3520 Intel® Core™ i3 i3-3240 50,8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black, Silver:
This is an auto-generated long summary of HP Pro 3520 Intel® Core™ i3 i3-3240 50,8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black, Silver based on the first three specs of the first five spec groups.

HP Pro 3520. Product type: All-in-One PC. Display diagonal: 50,8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel® Core™ i3, Processor frequency: 3,4 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2500. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Black, Silver

Source Testseek summary Average rating
Reviews
Updated:
2014-12-21 04:59:58
Uk has collected 1 expert review for HP Pro 3520 Intel® Core™ i3 i3-3240 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black, Silver and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%