location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 900-sheet 3-bin Stapling Mailbox

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
900-sheet 3-bin Stapling Mailbox
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CZ264A#B19
Category:
Device which connects to a printer or photocopier which allows documents to be put into separate bins.
Multi Bin Mailboxes Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22103
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Feb 2023 10:27:36
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 24 Aug 2018
Product end of life date
Warranty: 90-days parts only (3R)
Long product name HP 900-sheet 3-bin Stapling Mailbox :
The long product name of HP 900-sheet 3-bin Stapling Mailbox. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 900-sheet 3-bin Stapling Mailbox
More>>>
HP 900-sheet 3-bin Stapling Mailbox:
The official description of HP 900-sheet 3-bin Stapling Mailbox as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Improve workflow management and accommodate multiple users easily with the HP 900-sheet 3-bin Stapling Mailbox. Convenient, automatic job stapling and sorting saves time. Additional output bins mean less need to monitor the printer.

- Save time with automatic sorting, collating and stapling.
- Accommodate multiple users and enable more complex jobs.
- Access completed projects easily, using the 3-bin mailbox. Assign document finishing – stapling, stacking or sorting – directly from workstations. Separate bins by user, group or type of job and locate completed jobs easily.

Short summary description HP 900-sheet 3-bin Stapling Mailbox:
This short summary of the HP 900-sheet 3-bin Stapling Mailbox data-sheet is auto-generated and uses the product title and the first six key specs.

HP 900-sheet 3-bin Stapling Mailbox, 525 x 400 x 380 mm, 8,5 kg

Long summary description HP 900-sheet 3-bin Stapling Mailbox:
This is an auto-generated long summary of HP 900-sheet 3-bin Stapling Mailbox based on the first three specs of the first five spec groups.

HP 900-sheet 3-bin Stapling Mailbox. Dimensions (WxDxH): 525 x 400 x 380 mm, Weight: 8,5 kg

Technical details
Number of standard paper trays
3
Weight & dimensions
Dimensions (WxDxH)
525 x 400 x 380 mm
Weight
8,5 kg
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)