location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP CR688A large format media

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CR688A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR688A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111237531 show
Category:
Large format media include billboard posters and large outdoor screens.
Large Format Media Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41496
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 May 2013
Product end of life date
Warranty: HP large format printing materials are free from defects in materials and workmanship. Forstatement please see http:///go/HPMediaWarranties. To obtainservice, please contact HP customer support.HP warrants to you, the end user customer, that HP large format printing materials are free from defects in materials and workmanship. If HP receives notice of such defects during theperiod, HP will, at its option, either replace products which prove to be defective with the same or comparable product at HP’s option or HP may elect to refund your purchase price. To obtainservice, please contact HP customer support. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANT IS EXCLUSIVE AND NO OTHER WARRANTY OR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS INCLUDING BUT NOT LIMITED TO WARRANTIES OF MERCHANTABILITY, SATISFACTORY QUALITY AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA) OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT OR OTHERWISE. TO THE EXTENT ALLOWED BY LOCAL LAW, THE REMEDIES IN THIS WARRANTY STATEMENT ARE YOUR SOLE AND EXCLUSIVE REMEDIES. THE WARRANTY TERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT OR MODIFY ANY MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP CR688A large format media :
The long product name of HP CR688A large format media. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP HDPE Reinforced Banner 170 gsm-1067 mm x 45.7 m (42 in x 150 ft)
More>>>
HP CR688A large format media:
The official description of HP CR688A large format media as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP HDPE Reinforced Banner is a recyclable alternative to traditional PVC scrim banners[1]. This competitively priced banner achieves rich colour vibrancy and is durable for outdoor use, weather resistant and strong[2].

Impress your environmentally conscious customers with a recyclable[1] alternative to PVC scrim banner. Achieve the performance of PVC at less than half the weight. And see how you can reduce costs and create potential for new business, new profit.



Challenge your signage to the rough-and-ready demands of outdoor banner display. This versatile, lightweight material produces a smooth finish, offers the tear strength of 440 g/m² (13-oz.) PVC scrim and it's temperature and water resistant[4].



See how your business can benefit. Using proprietary HP media technology, HP HDPE Reinforced Banner is optimized with HP Latex Inks to give you a compelling alternative to PVC scrim, and to produce the consistent, reliable performance you expect.

Short summary description HP CR688A large format media:
This short summary of the HP CR688A large format media data-sheet is auto-generated and uses the product title and the first six key specs.

HP CR688A, 170 g/m²

Long summary description HP CR688A large format media:
This is an auto-generated long summary of HP CR688A large format media based on the first three specs of the first five spec groups.

HP CR688A. Print media weight: 170 g/m²

Features
Core diameter
7,62 cm
Print media weight
170 g/m²
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operational conditions
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Dimensions (WxDxH)
178 x 178 x 1133 mm
Packaging data
Package weight
10,7 kg
Country Distributor
Polska 1 distributor(s)