location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Premium Plus Photo Paper, Satin, 300 g/m2, A4 (210 x 297 mm), 20 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Plus Photo Paper, Satin, 300 g/m2, A4 (210 x 297 mm), 20 sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR673A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111138883 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 529451
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Apr 2024 11:51:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Premium Plus Photo Paper, Satin, 300 g/m2, A4 (210 x 297 mm), 20 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - When only the best will do, look to HP’s highest-quality photo paper. Your gallery-quality photographs are full of impressive rich, vivid color. And you can enjoy convenient, affordable photo printing at home with Instant Ink.
  • - Print with FSC®-certified[3] HP Photo Papers, sourced from sustainably managed forests according to Forest Stewardship Council® standards. And your photos are recyclable as mixed paper.[4]
  • - Frame your quick-dry prints right away.[1] Your durable photos resist fading for generations when printed with Original HP Ink.[2]
Warranty: 90 day warranty, manufacturer will replace if defective
Long product name HP Premium Plus Photo Paper, Satin, 300 g/m2, A4 (210 x 297 mm), 20 sheets :
The long product name of HP Premium Plus Photo Paper, Satin, 300 g/m2, A4 (210 x 297 mm), 20 sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Premium Plus Photo Paper, Satin, 300 g/m2, A4 (210 x 297 mm), 20 sheets
More>>>
HP Premium Plus Photo Paper, Satin, 300 g/m2, A4 (210 x 297 mm), 20 sheets:
The official description of HP Premium Plus Photo Paper, Satin, 300 g/m2, A4 (210 x 297 mm), 20 sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for inkjet printer users and HP Inkjet printer owners who want to print photos with a professional look and feel for framing or gifts.

When the moment calls for the very best, HP's premium-quality FSC®-certified[3] photo paper gives you results worthy of gallery display. Your fade-resistant[2] prints have a satin finish for smooth impactful prints.

Short summary description HP Premium Plus Photo Paper, Satin, 300 g/m2, A4 (210 x 297 mm), 20 sheets:
This short summary of the HP Premium Plus Photo Paper, Satin, 300 g/m2, A4 (210 x 297 mm), 20 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

HP Premium Plus Photo Paper, Satin, 300 g/m2, A4 (210 x 297 mm), 20 sheets, Semi-gloss, 300 g/m², A3, 20 sheets, Business, Enterprise, 15 - 35 °C

Long summary description HP Premium Plus Photo Paper, Satin, 300 g/m2, A4 (210 x 297 mm), 20 sheets:
This is an auto-generated long summary of HP Premium Plus Photo Paper, Satin, 300 g/m2, A4 (210 x 297 mm), 20 sheets based on the first three specs of the first five spec groups.

HP Premium Plus Photo Paper, Satin, 300 g/m2, A4 (210 x 297 mm), 20 sheets. Finish type: Semi-gloss, Media weight: 300 g/m², Paper size: A3. Width: 312 mm, Depth: 226 mm, Height: 14 mm. Package dimensions (WxDxH): 312 x 226 x 14 mm, Quantity per pack: 1 pc(s), Package width: 312 mm. Pallet weight: 198 g, Number of cartons per pallet: 34 pc(s), Number of layers per pallet: 2 pc(s). Dimensions (WxDxH): 312 x 226 x 14 mm, Media sheets per package: 20 sheets, Paper dimensions: 210 x 297 mm

Features
Paper size
A3
Finish type *
Semi-gloss
Media weight *
300 g/m²
Sheets per pack
20 sheets
HP segment
Business, Enterprise
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
312 mm
Depth
226 mm
Height
14 mm
Weight
380 g
Packaging data
Package dimensions (WxDxH)
312 x 226 x 14 mm
Quantity per pack
1 pc(s)
Package width
312 mm
Package depth
226 mm
Package height
14 mm
Package weight
470 g
Technical details
Master (outer) case gross weight (imperial)
5,09 kg (11.2 lbs)
Number of cartons per pallet layer
17 pc(s)
Logistics data
Harmonized System (HS) code
37032000
Pallet weight
198 g
Number of cartons per pallet
34 pc(s)
Number of layers per pallet
2 pc(s)
Quantity per pallet
340 pc(s)
Master (outer) case weight
5,1 g
Quantity per master (outer) case
10 pc(s)
Pallet dimensions (W x D x H)
1200 x 810 x 637 mm
Other features
Dimensions (WxDxH)
312 x 226 x 14 mm
Case or master carton quantity
10 pc(s)
Case or master carton weight
5,1 kg
Larger master carton dimensions (WxDxH)
327 x 162 x 247
Media sheets per package
20 sheets
Paper dimensions
210 x 297 mm
Quantity per box
1 pc(s)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Polska 2 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Danmark 5 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 3 distributor(s)
Worldwide 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Lithuania 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
México 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP Premium Plus Photo Paper, Satin, 300 g/m2, A4 (210 x 297 mm), 20 sheets:
Disclaimer

[2] Based on HP internal testing and/or testing by Wilhelm Imaging Research. Photos printed on glossy and satin HP Photo Papers and displayed under glass. See http://www.hp.com/printpermanence .
[3] HP has a policy for offering Forest Stewardship Council® (FSC®)-certified papers that are sourced from FSC®-certified forests and other controlled sources. HP trademark license code FSC®-C017543, see http://www.fsc.org . Not all FSC®-certified products are available in all regions, look for logo on pack.