HP Compaq Deskpro, 1 GHz, Intel® Pentium® 4, 0,25 GB, 20 GB, CD-ROM
HP Compaq Deskpro. Processor frequency: 1 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0,25 GB. Total storage capacity: 20 GB, Optical drive type: CD-ROM. Discrete graphics card model: NVIDIA Riva TNT2 Vanta. Power supply: 200 W. Product type: PC