location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Officejet CM759A tray/feeder 250 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Officejet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CM759A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CM759A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631448557 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118555
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 20:21:08
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2013
Product end of life date
Warranty: One-year limited
Long product name HP Officejet CM759A tray/feeder 250 sheets :
The long product name of HP Officejet CM759A tray/feeder 250 sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Officejet Pro 8500A Series 250-sheet Paper Tray
More>>>
HP Officejet CM759A tray/feeder 250 sheets:
The official description of HP Officejet CM759A tray/feeder 250 sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add flexibility and capacity to HP Officejet Pro 8500A Printers with 250-sheet plain paper tray.

- Easily and efficiently handle higher-volume printing projects without interruption using the HP convenient additional 250-sheet second paper tray, for a total input capacity of 500 sheets.
- Save time and work more conveniently—print and copy on plain or specialty papers without swapping papers in the tray. Easily load plain paper into your 250-sheet paper tray and letterhead, transparencies or photo paper in your standard paper tray.

Short summary description HP Officejet CM759A tray/feeder 250 sheets:
This short summary of the HP Officejet CM759A tray/feeder 250 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

HP Officejet CM759A, UG073A, UG073E, UG103A, UG103E, UH607E, UQ211E, UQ212E, UQ213E, US284E, US285E, 250 sheets, 2,7 kg, 3,42 kg, 584 x 170 x 494 mm

Long summary description HP Officejet CM759A tray/feeder 250 sheets:
This is an auto-generated long summary of HP Officejet CM759A tray/feeder 250 sheets based on the first three specs of the first five spec groups.

HP Officejet CM759A. Compatibility: UG073A, UG073E, UG103A, UG103E, UH607E, UQ211E, UQ212E, UQ213E, US284E, US285E, Maximum capacity: 250 sheets. Weight: 2,7 kg. Package weight: 3,42 kg, Package dimensions (WxDxH): 584 x 170 x 494 mm

Features
Compatibility *
UG073A, UG073E, UG103A, UG103E, UH607E, UQ211E, UQ212E, UQ213E, US284E, US285E
Maximum capacity
250 sheets
Weight & dimensions
Weight
2,7 kg
Packaging data
Package weight
3,42 kg
Package dimensions (WxDxH)
584 x 170 x 494 mm