HP logo

HP Deskjet D2663 inkjet printer Colour 4800 x 1200 DPI A4

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25344
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
16 Oct 2016
Long product name HP Deskjet D2663 inkjet printer Colour 4800 x 1200 DPI A4:

Inkjet, 9ppm, A4

HP Deskjet D2663 inkjet printer Colour 4800 x 1200 DPI A4:

4-ink colour, optional XL cartridges, borderless photos, 80-sheet fold-up paper tray, on-printer print-cancel button, low-ink indicator, HP Smart Web Printing, HP Photo Print Gadget, easy set-up wizard, ENERGY STAR® qualified, created from 50% recycled plastic.
Enjoy easy set-up and printing with this brilliantly simple colour printer. Original HP inks ensure reliable printing and impressive results whatever you print, from school work to web pages and photos. The perfect choice for no-fuss printing.

Short summary description HP Deskjet D2663 inkjet printer Colour 4800 x 1200 DPI A4:

HP Deskjet D2663, Colour, 4800 x 1200 DPI, 2, A4, 1000 pages per month, 9 ppm

Long summary description HP Deskjet D2663 inkjet printer Colour 4800 x 1200 DPI A4:

HP Deskjet D2663. Colour, Number of print cartridges: 2, Maximum duty cycle: 1000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 9 ppm. Product colour: Black

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer HP Deskjet D2663 inkjet printer Colour 4800 x 1200 DPI A4 CH366C:
[1] Requires Microsoft Internet Explorer 6.0 - 8.0
[2] Compared with HP 121 Black/Tri-colour Ink Cartridges; high-capacity HP ink cartridges not included, please purchase separately
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.