location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart C6383 All-in-One Print/Scan/Copy

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart C6383 All-in-One Print/Scan/Copy
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD028C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585971367 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by   HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25542
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2021 22:15:27
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jun 2011
Product end of life date
Long product name HP Photosmart C6383 All-in-One Print/Scan/Copy :
The long product name of HP Photosmart C6383 All-in-One Print/Scan/Copy. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photosmart C6383 All-in-One Printer
More>>>
HP Photosmart C6383 All-in-One Print/Scan/Copy:
The official description of HP Photosmart C6383 All-in-One Print/Scan/Copy as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print/copy at up to 33 ppm black/31 ppm colour, photos in as fast as 18 seconds, wireless/Ethernet networking, 6.1 cm (2.4 inch) colour display, one-touch copying, 5 individual HP Vivera Ink cartridges, optional high capacity XL ink cartridges, front USB port, memory card slots, borderless photos, 4800 x 4800 dpi scan resolution, automated photo tray holds 10 x 15 cm and 13 x 18 cm paper, HP Auto Sense, HP Smart Web Printing, HP Photosmart Essential software
Make the most of your wireless[1] or Ethernet network and share the versatility of this easy-to-use all-in-one. Enjoy fast printing and copying, stunning image clarity, high-quality scanning and all the benefits of HP’s 5 individual ink system.

Short summary description HP Photosmart C6383 All-in-One Print/Scan/Copy:
This short summary of the HP Photosmart C6383 All-in-One Print/Scan/Copy data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart C6383 All-in-One Print/Scan/Copy

Long summary description HP Photosmart C6383 All-in-One Print/Scan/Copy:
This is an auto-generated long summary of HP Photosmart C6383 All-in-One Print/Scan/Copy based on the first three specs of the first five spec groups.

HP Photosmart C6383 All-in-One Print/Scan/Copy

Wired or wireless[1], make the most of your network and share fast print performance.

Connect this versatile all-in-one to your wireless[1] or Ethernet network and share great all-round performance between multiple notebooks or PCs. Enjoy easy connection and print and copy speeds of up to 33 ppm black, 31 ppm colour.

Get lab-quality photos and laser-quality text with HP’s 5-ink printing system.

Five individual HP Vivera inks mean you only ever have to replace the cartridges that run out. Four inks deliver lab-quality photos; pigment-based black ink is perfect for crisp, sharp text. Optional high-capacity XL ink cartridges available[2].

Enjoy easy and intuitive home printing, scanning and copying.

See why so many customers rate HP printers as the easiest to use[3]. Make use of a range of helpful tools including HP Smart Web Printing[4], auto-engaging photo tray and PC-free photo printing via memory card and 6.1 cm colour display.

Disclaimer HP Photosmart C6383 All-in-One Print/Scan/Copy:
Disclaimer

[1] Wireless performance is dependent upon physical environment and distance from access point
[2] Not included, sold separately
[3] As chosen by consumers: www.hp.com/eur/idea
[4] Requires Microsoft IE 6.0 or higher