HP logo

HP Color LaserJet CM3530 Multifunction Printer

Product code:
Icecat Product ID:
Data-sheet quality:
created by   HP
Product views:
128616
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
One-year, return to authorised service centre, limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Color LaserJet CM3530 Multifunction Printer:

HP's desktop Color LaserJet MFP delivers high quality output at speeds up to 30 ppm A4. Easy to use and manage, it offers high performance in a space-saving compact design, and is fully equipped for seamless integration into the network environment.

Short summary description HP Color LaserJet CM3530 Multifunction Printer:

HP Color LaserJet CM3530 Multifunction Printer

Long summary description HP Color LaserJet CM3530 Multifunction Printer:

HP Color LaserJet CM3530 Multifunction Printer

Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.