location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet CP3525 Colour 1200 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CP3525
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC468A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585892471 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65157
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:49
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2011
Product end of life date
Bullet Points HP LaserJet CP3525 Colour 1200 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 1200 x 600 DPI
  • - A4 30 ppm
  • - Built-in display
  • - Maximum duty cycle: 75000 pages per month
  • - Total input capacity: 350 sheets Total output capacity: 250 sheets
  • - Internal memory: 256 MB Built-in processor 515 MHz
Warranty: One-year on-site, limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP LaserJet CP3525 Colour 1200 x 600 DPI A4 :
The long product name of HP LaserJet CP3525 Colour 1200 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet CP3525
More>>>
HP LaserJet CP3525 Colour 1200 x 600 DPI A4:
The official description of HP LaserJet CP3525 Colour 1200 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Quickly produce eye-catching documents, brochures and other marketing materials in your own office using this fast, powerfully networked, affordable color laser printer. Boost productivity and save paper with two-sided printing.

Short summary description HP LaserJet CP3525 Colour 1200 x 600 DPI A4:
This short summary of the HP LaserJet CP3525 Colour 1200 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet CP3525, Laser, Colour, 1200 x 600 DPI, A4, 30 ppm, Black, White

Long summary description HP LaserJet CP3525 Colour 1200 x 600 DPI A4:
This is an auto-generated long summary of HP LaserJet CP3525 Colour 1200 x 600 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet CP3525. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 75000 pages per month. Maximum resolution: 1200 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm. Product colour: Black, White

Printing
Print speed (colour, normal quality, A4/US Letter)
30 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Time to first page (black, normal)
11 s
Time to first page (colour, normal)
11 s
Features
Maximum duty cycle *
75000 pages per month
Number of print cartridges *
4
Page description languages *
PCL 6, PostScript 3
Input & output capacity
Total input capacity *
350 sheets
Total output capacity *
250 sheets
Maximum input capacity
350 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Paper handling
ISO C-series sizes (C0...C9)
C5
JIS B-series sizes (B0...B9)
B5
Ports & interfaces
Standard interfaces
USB 2.0
Network
Wi-Fi *
No
Performance
Internal memory *
256 MB
Maximum internal memory
1024 MB
Memory slots
1
Memory type
DDR2
Built-in processor
Yes
Processor family
Motorola Coldfire
Processor model
Coldfire V5x Embedded
Processor frequency
515 MHz
Design
Product colour *
Black, White
Built-in display *
Yes
Power
Power consumption (printing) *
643 W
Power consumption (standby)
60 W
Power consumption (off)
0,48 W
Current rating
4,212 A
AC input voltage
115 - 240 V
AC input frequency
50 - 60 Hz
Brand Image Product code Product Stock Price from
HP LaserJet Color CP3525dn Printer Colour 600 x 1200 DPI A4 HP LaserJet Color CP3525dn Printer Colour 600 x 1200 DPI A4
(show image)
CC470A Color LaserJet CP3525dn Printer 0.00
(excl. VAT)
0 (incl. VAT)