location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 64X 2-pack High Yield Black Original LaserJet Toner Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
64X 2-pack High Yield Black Original LaserJet Toner Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC364XD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962061459 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 291276
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jun 2024 00:14:41
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Oct 2021
Product end of life date
Bullet Points HP 64X 2-pack High Yield Black Original LaserJet Toner Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HP LaserJet Toner Cartridge Dual Packs help reduce your print costs as you print more. Enhanced HP toner provides the quality and reliability every business wants. Time-saving supplies management makes printing productive and cost-effective.
  • - Original HP printing supplies are easy to buy, easy to manage and easy to use. And with the added convenience of HP Dual Packs – two Original HP 64X Black LaserJet Toner Cartridges, you can keep interruptions to a minimum.
  • - Take confidence in the recognized environmental leadership of HP. From product design to a free, convenient return program where Original HP LaserJet toner cartridge materials are recycled, HP has a long-standing commitment to the environment.
Warranty: This HP product is warranted to be free from defects in materials and workmanship
Long product name HP 64X 2-pack High Yield Black Original LaserJet Toner Cartridges :
The long product name of HP 64X 2-pack High Yield Black Original LaserJet Toner Cartridges. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

64X 2-pack High Yield Black Original LaserJet Toner Cartridges
More>>>
HP 64X 2-pack High Yield Black Original LaserJet Toner Cartridges:
The official description of HP 64X 2-pack High Yield Black Original LaserJet Toner Cartridges as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for producing reports, letters, labels and invoices.
HP 64X Dual Pack LaserJet Toner Cartridges can help reduce your company's printing costs without sacrificing the consistent, professional results and reliable, trouble-free printing of Original HP cartridges and enhanced toner.

Short summary description HP 64X 2-pack High Yield Black Original LaserJet Toner Cartridges:
This short summary of the HP 64X 2-pack High Yield Black Original LaserJet Toner Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

HP 64X 2-pack High Yield Black Original LaserJet Toner Cartridges, 48000 pages, Black, 2 pc(s)

Long summary description HP 64X 2-pack High Yield Black Original LaserJet Toner Cartridges:
This is an auto-generated long summary of HP 64X 2-pack High Yield Black Original LaserJet Toner Cartridges based on the first three specs of the first five spec groups.

HP 64X 2-pack High Yield Black Original LaserJet Toner Cartridges. Black toner page yield: 48000 pages, Printing colours: Black, Quantity per pack: 2 pc(s)

Features
Compatibility *
HP 64 toner cartridges work with: HP LaserJet P4015, P4515
Quantity per pack *
2 pc(s)
Cartridge capacity
High (XL) Yield
Black toner page yield *
48000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
OEM code
CC364XD
Recycled material percentage
16%
Country of origin
Japan
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Weight & dimensions
Width
400 mm
Depth
390 mm
Height
332 mm
Weight
5 kg
Package width
400 mm
Package depth
390 mm
Package height
332 mm
Package weight
6,8 kg
Technical details
Box contents
2 toner cartridges; Recycling guide
Logistics data
Harmonized System (HS) code
84439990
Other features
Package dimensions (WxDxH)
400 x 390 x 332 mm
Print technology
Laser printing
Brand Image Product code Product Stock Price from
MM Black Laser Toner - HP 64X (CC364X) High capacity - For HP LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP 64X (CC364X) High capacity - For HP LaserJet toner cartridge 1 pc(s)
(show image)
15128DK Black Laser Toner - HP 64X (CC364X) High capacity - For HP LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 64X (CC364X) - For HP LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP 64X (CC364X) - For HP LaserJet toner cartridge 1 pc(s)
(show image)
15034DK Black Laser Toner - HP 64X (CC364X) - For HP LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 64A (CC364A) - For HP LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP 64A (CC364A) - For HP LaserJet toner cartridge 1 pc(s)
(show image)
15033DK Black Laser Toner - HP 64A (CC364A) - For HP LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
México 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United States 2 distributor(s)
United Kingdom 3 distributor(s)
Canada 1 distributor(s)
Nederland 1 distributor(s)