location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP CC210C multifunction printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CC210C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC210C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736757966 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20314
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP CC210C multifunction printer :
The long product name of HP CC210C multifunction printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photosmart C4283 All-in-One Printer
More>>>
HP CC210C multifunction printer:
The official description of HP CC210C multifunction printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print/copy at up to 30 ppm black/23 ppm colour, print photos as fast as 25 seconds, 3.8 cm (1.5”) colour display, one-touch copying, 4-ink colour with up to 4800-optimised dpi or optional 6-ink, optional high-capacity inkjet cartridges, memory card slots, borderless up large panorama, scan at up to 1200 x 2400 dpi, 100-sheet paper tray, automatic paper type sensor, HP Smart Web Printing, HP Photosmart Essential Software
Get great photos, documents, web pages, copies and scans with HP's most affordably priced photo all-in-one. So easy to use, you can even print photos without a PC – just pop in your memory card and view/select via the 3.8 cm colour display.

Short summary description HP CC210C multifunction printer:
This short summary of the HP CC210C multifunction printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP CC210C

Long summary description HP CC210C multifunction printer:
This is an auto-generated long summary of HP CC210C multifunction printer based on the first three specs of the first five spec groups.

HP CC210C

Print, scan and copy with HP's most affordably priced photo all-in-one.

Print, scan and copy with HP's most affordably priced photo all-in-one. Enjoy the convenience of one-touch colour copying at home. Get even more affordable printing/copying with optional high-capacity inkjet cartridges[1].

Get great results, whatever you print, with easy-to-use HP technologies.

Get great results whatever you print – photos, documents or web pages – with an automatic paper sensor and HP Smart Web Printing[2]. Print from memory card in a few simple steps using the 3.8 cm colour display – no PC needed.

Enjoy fast and efficient printing and beautiful, long-lasting photos.

Enjoy fast and efficient printing and copying at up to 30 ppm black and 23 ppm colour. Print long-lasting photos to keep or share using HP Premium Plus Photo Paper. Get enhanced colour and lab-quality photos with optional 6-ink colour[3].

Disclaimer HP CC210C multifunction printer:
Disclaimer

[1] Not included, sold separately
[2] Requires Microsoft Internet Explorer 6.0
[3] With HP 138 Photo Inkjet Print Cartridge (not included, sold separately)