location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet D2563 Printer inkjet printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deskjet D2563 Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB671C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585617586 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by   HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Feb 2021 04:55:30
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Jun 2011
Product end of life date
Warranty: Standard one-year limited hardware warranty. Warranty and support options vary by product, country and local legal requirements.
Long product name HP Deskjet D2563 Printer inkjet printer :
The long product name of HP Deskjet D2563 Printer inkjet printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Deskjet D2563 Printer
More>>>
HP Deskjet D2563 Printer inkjet printer:
The official description of HP Deskjet D2563 Printer inkjet printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print at up to 26 ppm black/20 ppm colour, 4-ink colour, optional XL cartridges, up to 4800-optimised dpi, dual drop weight technology, borderless photos, 80-sheet fold-up paper tray, on-printer print-cancel button, low-ink indicator, HP Smart Web Printing, HP Photosmart Essential software, easy set-up wizard, Energy Star qualified
Get laser-quality documents and impressive colour – ideal for photos and web pages – with this easy-to-use and highly affordable HP Deskjet printer. With intuitive software and a range of helpful features, you’ll be up and running in no time.

Short summary description HP Deskjet D2563 Printer inkjet printer:
This short summary of the HP Deskjet D2563 Printer inkjet printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Deskjet D2563 Printer

Long summary description HP Deskjet D2563 Printer inkjet printer:
This is an auto-generated long summary of HP Deskjet D2563 Printer inkjet printer based on the first three specs of the first five spec groups.

HP Deskjet D2563 Printer

Print everything you need at home or at work with this affordable, versatile printer.

Enjoy affordable, versatile printing at home or at the office with HP Vivera inks. Print everyday documents, web pages, photos and more – up to 26 ppm black, 20 ppm colour. Print vivid colour graphics with HP’s ultra-small ink drop size.

Enjoy efficient, dependable printing with HP – the world’s most reliable printer brand[1].

Get consistent, dependable performance with this HP Deskjet printer, the world’s most reliable printer brand[1]. Choose Original HP ink cartridges for efficient ink usage – optional XL cartridges available[2]. Energy Star qualified.

Get the features you need – and none that you don’t – for easy, worry-free printing.

Use the set-up wizard to get started then see how easy it is to print using the intuitive software. Make use of a range of helpful tools including one-touch print cancel, low-ink indicator and HP Smart Web Printing[3] – no more cut-off edges.

Disclaimer HP Deskjet D2563 Printer inkjet printer:
Disclaimer

[1] As chosen by consumers: www.hp.com/eur/idea
[2] Not included, please purchase separately
[3] Not compatible with Windows 2000 or Macintosh operating systems