HP logo

HP LaserJet CB523A tray/feeder 1500 sheets

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133065
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Jan 2012
Long product name HP LaserJet CB523A tray/feeder 1500 sheets:

CB523A, LaserJet 1500-sheet High-capacity Input Tray

HP LaserJet CB523A tray/feeder 1500 sheets:

- Support productivity with this robust paper input tray that enables media versatility from Letter, A4 to Legal size and allows longer printing (up to 1,500 sheets) without re-loading paper.
- The printer accommodates up to four additional trays and can handle many types and sizes of paper, such as legal size, letterhead, pre-punched,and up to three reams of plain paper in the high-capacity input tray
- Save trips to load paper in the printer with this paper input accessory.
- Simple to install, featuring unique sensors that automatically detect paper size, easy-to-use paper guides, and a paper level indicator that lets users know how much paper is in the tray without opening the tray.

Short summary description HP LaserJet CB523A tray/feeder 1500 sheets:

HP LaserJet CB523A, HP LaserJet P4014 HP LaserJet P4015 HP LaserJet P4510, 1500 sheets, plain, 13 kg, A5, A4

Long summary description HP LaserJet CB523A tray/feeder 1500 sheets:

HP LaserJet CB523A. Compatibility: HP LaserJet P4014 HP LaserJet P4015 HP LaserJet P4510, Maximum capacity: 1500 sheets. Media types supported: plain. Weight: 13 kg. Standard media sizes: A5, A4

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.