location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 35A 2-pack Black Original LaserJet Toner Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
35A 2-pack Black Original LaserJet Toner Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB435AD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3540260046471 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 368710
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Jul 2024 00:04:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 35A 2-pack Black Original LaserJet Toner Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 35A Toner Cartridges deliver legendary HP print quality.
  • - 2 Black (~3,000 pages)
  • - Original HP black-and-white printer toner cartridges tested produced, on average, 11% more usable pages than non-HP cartridges.
  • - Reliable printing you can trust
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for high-volume printing customers in home, micro or small offices.
  • - Depend on Original HP 35A Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: 2 toner cartridges; Recycling guide
Warranty: This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 35A 2-pack Black Original LaserJet Toner Cartridges :
The long product name of HP 35A 2-pack Black Original LaserJet Toner Cartridges. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

35A 2-pack Black Original LaserJet Toner Cartridges
More>>>
HP 35A 2-pack Black Original LaserJet Toner Cartridges:
The official description of HP 35A 2-pack Black Original LaserJet Toner Cartridges as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for high-volume printing customers in home, micro or small offices.

As you print more, you can save more. With HP LaserJet Toner Cartridge Dual Packs, you can reduce your company's printing costs without sacrificing the consistent, professional results and reliable, trouble-free printing of Original HP.

Short summary description HP 35A 2-pack Black Original LaserJet Toner Cartridges:
This short summary of the HP 35A 2-pack Black Original LaserJet Toner Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

HP 35A 2-pack Black Original LaserJet Toner Cartridges, 3000 pages, Black, 2 pc(s)

Long summary description HP 35A 2-pack Black Original LaserJet Toner Cartridges:
This is an auto-generated long summary of HP 35A 2-pack Black Original LaserJet Toner Cartridges based on the first three specs of the first five spec groups.

HP 35A 2-pack Black Original LaserJet Toner Cartridges. Black toner page yield: 3000 pages, Printing colours: Black, Quantity per pack: 2 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results

Represent your business ideas with top-quality prints, and make your work stand out from the rest.

Features
Compatibility *
HP LaserJet P1005, P1006
Quantity per pack *
2 pc(s)
Cartridge capacity
Standard Yield
Black toner page yield *
3000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
OEM code
CB435AD
Quantity per box
1 pc(s)
Recycled material percentage
28%
Country of origin
Japan
HP segment
Business
Operational conditions
Operating temperature (T-T)
10 - 32,5 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
375 mm
Depth
226 mm
Height
125 mm
Weight
1,58 kg
Weight & dimensions
Package width
375 mm
Package depth
226 mm
Package height
125 mm
Package weight
1,66 kg
Package type
Box
Technical details
Box contents
2 toner cartridges; Recycling guide
Master (outer) cases per pallet layer (EU)
8 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Pallet weight
214,7 g
EUR-pallet weight
153,3 g
Number of layers per pallet
9 pc(s)
Number of cartons per pallet layer
13 pc(s)
Number of cartons per pallet
117 pc(s)
Quantity per pallet
117 pc(s)
Quantity per EUR-pallet
80 pc(s)
Other features
Pallet dimensions (W x D x H)
1156 x 990 x 1269 mm
Print technology
Laser printing
Pallet size (EU)
1156 x 760 x 1149 mm
Brand Image Product code Product Stock Price from
MM 15001UK toner cartridge 1 pc(s) Black MM 15001UK toner cartridge 1 pc(s) Black
(show image)
15001UK 15001UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 35A (CB435A) High capacity - For HP LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP 35A (CB435A) High capacity - For HP LaserJet toner cartridge 1 pc(s)
(show image)
15050DK Black Laser Toner - HP 35A (CB435A) High capacity - For HP LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 35A (CB435A) - For HP LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP 35A (CB435A) - For HP LaserJet toner cartridge 1 pc(s)
(show image)
15001DK Black Laser Toner - HP 35A (CB435A) - For HP LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 10 distributor(s)
Polska 2 distributor(s)
Switzerland 2 distributor(s)
México 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 3 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Singapore 1 distributor(s)