location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 131 2-pack ink cartridge 2 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
131 2-pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB331HE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780915800 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15134
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Mar 2017
Product end of life date
data sheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 131 2-pack ink cartridge 2 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Supply type: Multi pack
  • - 2 pc(s)
Warranty: statement: HP warrants that HP products are free from defects in workmanship or material under normal use in accordance with specifications until the date marked on the product.does not cover empty products or products that have been modified in any way. For completedetails contact your dealer or see /support/inkjet_warranty. You may also have statutory legal rights against the seller in addition to this manufacturer'swhich are not restricted by this manufacturer's
Long product name HP 131 2-pack ink cartridge 2 pc(s) Original Black :
The long product name of HP 131 2-pack ink cartridge 2 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

131 2-pack Black Inkjet Print Cartridges
More>>>
HP 131 2-pack ink cartridge 2 pc(s) Original Black:
The official description of HP 131 2-pack ink cartridge 2 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- The HP 131 Black Inkjet Print Cartridge 2-pack is ideal for high volume users – make sure you’ve got a spare cartridge when you need it. This enhanced black ink offers greater resistance to highlighter pen smear and provides darker black text.
- Get consistently dark, laser-quality text for professional printing on all your documents. Enjoy bold, rich output when you choose a black pigment ink – ideal for making a strong impression.
- Mark your documents with a highlighter pen – this enhanced black ink offers greater resistance to highlighter pen smear. Superior fade resistance lets you archive documents and important papers for decades.
- High capacity, long-lasting cartridge design means fewer cartridge changes and greater productivity. Count on HP for a superior printing experience – you'll get legendary HP reliability and consistent performance.

Short summary description HP 131 2-pack ink cartridge 2 pc(s) Original Black:
This short summary of the HP 131 2-pack ink cartridge 2 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 131 2-pack, Black, Pigment-based ink, 2 pc(s), Multi pack

Long summary description HP 131 2-pack ink cartridge 2 pc(s) Original Black:
This is an auto-generated long summary of HP 131 2-pack ink cartridge 2 pc(s) Original Black based on the first three specs of the first five spec groups.

HP 131 2-pack. Black ink type: Pigment-based ink, Supply type: Multi pack, Printing colours: Black, Quantity per pack: 2 pc(s)

Features
Black ink type
Pigment-based ink
Compatibility *
HP Photosmart 8453, 8153, 2713, 2613, HP PSC 2353 All-in-One, HP Officejet 7413, 7313 and 6210, HP Deskjet 6843, 6543, 6523 and 5743
Quantity per pack *
2 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Features
Supply type *
Multi pack
Operational conditions
Storage temperature (T-T)
0 - 40 °C
Operating temperature (T-T)
15 - 35 °C
Weight & dimensions
Package weight
216 g
Other features
Package dimensions (WxDxH)
38 x 117 x 170 mm