location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet L7680 Thermal inkjet 4800 x 1200 DPI 16 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L7680
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB038A
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156267
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
success story (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
data sheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OfficeJet L7680 Thermal inkjet 4800 x 1200 DPI 16 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - 16 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 64 MB 192 MHz
  • - 15,8 kg
Warranty: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP OfficeJet L7680 Thermal inkjet 4800 x 1200 DPI 16 ppm :
The long product name of HP OfficeJet L7680 Thermal inkjet 4800 x 1200 DPI 16 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Get laser quality speeds of up to 12 ppm black, 10 ppm colour – and up to 25% lower cost than lasers(p1]. Maximise your team’s productivity with built-in networking and auto duplexer. Scan direct to folders without a PC using Direct Digital Filing.
More>>>
HP OfficeJet L7680 Thermal inkjet 4800 x 1200 DPI 16 ppm:
The official description of HP OfficeJet L7680 Thermal inkjet 4800 x 1200 DPI 16 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add speed, versatility and colour to your business with this high performance all-in-one. Get laser quality speeds of up to 12 ppm black, 10 ppm colour – and up to 25% lower cost than lasers(p1]. Choose draft mode for blistering print and copy speeds of up to 35 ppm black, 34 ppm colour. Maximise your team’s productivity with easy networking and 50-sheet auto document feeder. Get even more features with L7680 and L7780 models including automatic duplexer and Direct Digital Filing.

Short summary description HP OfficeJet L7680 Thermal inkjet 4800 x 1200 DPI 16 ppm:
This short summary of the HP OfficeJet L7680 Thermal inkjet 4800 x 1200 DPI 16 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet L7680, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Direct printing, Black, Grey

Long summary description HP OfficeJet L7680 Thermal inkjet 4800 x 1200 DPI 16 ppm:
This is an auto-generated long summary of HP OfficeJet L7680 Thermal inkjet 4800 x 1200 DPI 16 ppm based on the first three specs of the first five spec groups.

HP OfficeJet L7680. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 2400 x 4800 DPI. Faxing: Colour faxing. Direct printing. Product colour: Black, Grey

Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:06:36
Uk has collected 10 expert reviews for HP OfficeJet L7680 Thermal inkjet 4800 x 1200 DPI 16 ppm and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
gadgetspeak.com
Updated:
2013-08-31 01:06:35
Firstly for those occasional readers an MFU (Multi Function Unit) has fax capabilities whereas the AIO (All In One) does not. Both have the ability to print, scan and copy. It is 54x42x36cm and compare that to a lot of similar machines and you will see...
76%
techadvisor.co.uk
Updated:
2013-08-31 01:06:35
The HP OfficeJet Pro L7680 All-in-One is pricier than many other inkjet multifunction printers, but it comes loaded with nearly everything a small-office could want in a networked MFP. In addition, it combines strong speed, good print quality, and lo...
Bottom line All in all, the HP OfficeJet Pro L7680 All-in-One is a good solution for a small office that needs to perform a wide range of printing, scanning, and faxing tasks. It offers fast text printing for an inkjet, better photo quality than a colour laser, a...
80%
Country Distributor
United Kingdom 1 distributor(s)