location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 85 ink cartridge 3 pc(s) Original Light magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
85
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9435A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160545509 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89065
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:47:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 06 Aug 2010
Product end of life date
Bullet Points HP 85 ink cartridge 3 pc(s) Original Light magenta
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Light magenta
  • - Supply type: Multi pack
  • - 3 pc(s)
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of theWarranty standard statement: HP warrants that HP products are free from defects in workmanship or material under normal use in accordance with specifications until the date marked on the product.does not cover empty products or products that have been modified in any way. For completedetails contact your dealer or see /support/inkjet_warranty. You may also have statutory legal rights against the seller in addition to this manufacturer'swhich are not restricted by this manufacturer's
Long product name HP 85 ink cartridge 3 pc(s) Original Light magenta :
The long product name of HP 85 ink cartridge 3 pc(s) Original Light magenta. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 85 3-pack 69-ml Light Magenta Cartridges with Vivera Inks
More>>>
HP 85 ink cartridge 3 pc(s) Original Light magenta:
The official description of HP 85 ink cartridge 3 pc(s) Original Light magenta as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Photo-image quality that resists fading for 82 years[1] and consistent colour accuracy with the dye-based inks in HP 85 colour ink cartridges. Standout results from HP are easy, realiable and cost-effective.

Produce photo quality images that resist fading for 82 years[1] with the dye-based ink formulations in HP 85 Ink Cartridges. Precise detail and consistent colour accuracy give you sand-out results.



Cost-effective HP 85 Colour Ink Cartridges provide reliable, efficient operation to minimise user intervention and improve productivity. 3-Ink Multipacks provide additional savings and convenience for high-volume printing.



Enjoy low maintenance, trouble-free printing. HP 85 Colour Ink Cartridges are designed together with your printer. Interactive HP Smart printing system technology provides alerts when ink is low and makes HP supplies easy to install and maintain.

Short summary description HP 85 ink cartridge 3 pc(s) Original Light magenta:
This short summary of the HP 85 ink cartridge 3 pc(s) Original Light magenta data-sheet is auto-generated and uses the product title and the first six key specs.

HP 85, Light magenta, Pigment-based ink, 3 pc(s), Multi pack

Long summary description HP 85 ink cartridge 3 pc(s) Original Light magenta:
This is an auto-generated long summary of HP 85 ink cartridge 3 pc(s) Original Light magenta based on the first three specs of the first five spec groups.

HP 85. Colour ink type: Pigment-based ink, Supply type: Multi pack, Printing colours: Light magenta, Quantity per pack: 3 pc(s)

Features
Colour ink type
Pigment-based ink
Quantity per pack *
3 pc(s)
Type *
Original
Ink type
Pigment-based ink
Features
Printing colours *
Light magenta
Supply type *
Multi pack
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)