HP logo

HP 136 Tri-color ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11697
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
01 Mar 2017
Warranty:
statement: HP warrants that HP products are free from defects in workmanship or material under normal use in accordance with specifications until the date marked on the product.does not cover empty products or products that have been modified in any way. For completedetails contact your dealer or see /support/inkjet_warranty. You may also have statutory legal rights against the seller in addition to this manufacturer'swhich are not restricted by this manufacturer's
Long product name HP 136 Tri-color ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:

Rich, lifelike colour quality with HP Vivera Inks for vibrant photos and graphics that resist fading for generations.[p1] Part of HP's 6-ink printing systems for a greatly enhanced colour gamut and warmer skin tones.

HP 136 Tri-color ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:

Rich, lifelike colour quality with HP Vivera Inks for vibrant photos and graphics that resist fading for generations[p1]. Used in HP 3-ink printing systems for rich colours or as part of HP's 6-ink printing systems for an enhanced colour gamut and warmer skin tones.

Short summary description HP 136 Tri-color ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:

HP 136 Tri-color, Cyan, Magenta, Yellow, Pigment-based ink, 1 pc(s)

Long summary description HP 136 Tri-color ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:

HP 136 Tri-color. Colour ink type: Pigment-based ink, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.