location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C9016C inkjet printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C9016C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9016C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160429625 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17627
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2006
Product end of life date
Warranty: One-year limited hardware warranty backed by HP Customer Care, service and support.
Long product name HP C9016C inkjet printer :
The long product name of HP C9016C inkjet printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Deskjet 5743 Color Inkjet Printer
More>>>
HP C9016C inkjet printer:
The official description of HP C9016C inkjet printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fast results with advanced control panel, up to 23 ppm black, up to 18 ppm colour, any size borderless photo printing, control panel with one-touch print cancel button, ink status display, automatic paper type sensor
This versatile printer offers both high-speed everyday printing and the ability to produce professional photo quality results at up to 4800-optimised dpi* or with optional 6-ink colour**. A built-in control panel provides easy access to key tools.

Short summary description HP C9016C inkjet printer:
This short summary of the HP C9016C inkjet printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP C9016C

Long summary description HP C9016C inkjet printer:
This is an auto-generated long summary of HP C9016C inkjet printer based on the first three specs of the first five spec groups.

HP C9016C

Print photos in professional quality – with or without borders.

Produce excellent photos at up to 4800-optimised dpi*. Optional 6-ink colour printing** for virtually grain-free photos that will last for generations***. Print with or without borders in a range of formats. HP Photo Printing software included.

Maximise your productivity with high speed print technology.

Print at up to 23 ppm in black (up to 26 ppm with optional high volume black cartridge****), up to 18 ppm in colour. Print back-up mode keeps you printing if one cartridge runs out. Enhanced user interface with printing shortcuts for common tasks.

Intuitive operation - advanced control panel integrated into compact design.

Access easy-to-use controls via built-in control panel. Stop print jobs immediately using the one-touch print cancel button. Ink status display alerts you before your inks run out. User friendly operating features including auto paper type sensor.