location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C9007A inkjet printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deskjet 5652 Color Inkjet Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9007A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736610957 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27369
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:02:16
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2005
Product end of life date
Warranty: http://productfinder.support.hp.com

1 year limited warranty
Long product name HP C9007A inkjet printer :
The long product name of HP C9007A inkjet printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Deskjet 5652 Color Inkjet Printer
More>>>
HP C9007A inkjet printer:
The official description of HP C9007A inkjet printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Up to 21 ppm black and up to 15 ppm colour speeds; up to 4800-optimised dpi colour; hp photoret III precision technology, hp photoret IV-enabled; option to choose between standard 4- or 6-ink colour for task-optimised printing (print with black and tri-colour cartridge for optimum speeds and black print quality or tri-colour and photo cartridges for professional photos); borderless printing up to size A4; hp photo & imaging software; ExifPrint 2.2; automatic two-sided printing; 150-sheet input tray; optional 250-sheet input tray; automatic paper-type sensor; automatic pen alignment; print-cancel button; print mode selector button; optinal network connectivity with hp jetdirect accessories
The HP Deskjet 5652 is a high-performance printer which combines fast printing at up to 21 pages per minute, the versatility of two-sided printing, and the ability to produce professional photo-quality prints at up to 4800-optimised dpi colour*.

Short summary description HP C9007A inkjet printer:
This short summary of the HP C9007A inkjet printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP C9007A

Long summary description HP C9007A inkjet printer:
This is an auto-generated long summary of HP C9007A inkjet printer based on the first three specs of the first five spec groups.

HP C9007A

Professional photo-quality and laser-quality text.

Professional photo quality with up to 4800-optimised dpi colour*. Up to 1200-rendered dpi black text. Optional 6-ink colour printing** with HP Photoret IV precision technology. Print borderless A4 or 10 x 15 cm on photo papers.

Efficient paper handling and added convenience with automatic two-sided printing accessory.

Reduce paper cost and print on both sides of a sheet with the automatic two-sided printing accessory. Standard paper tray holds up to 150 sheets. Increase paper handling capacity to a total of 400 sheets by adding an optional 250-sheet tray.

Country Distributor
United Kingdom 1 distributor(s)