location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 177 ink cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
177
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8721HE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160798073 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21867
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Nov 2020
Product end of life date
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 177 ink cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - 1 pc(s)
Long product name HP 177 ink cartridge 1 pc(s) Original Black :
The long product name of HP 177 ink cartridge 1 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

177 Black Ink Cartridge
More>>>
HP 177 ink cartridge 1 pc(s) Original Black:
The official description of HP 177 ink cartridge 1 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- HP Vivera Inks provide vivid, consistent colour for true-to-life photos and crisp, laser-quality documents. For optimal performance, the inks are formulated to resist fading, smudging & bleeding—and are specially designed for use in your HP printer.
- Print true-to-life photos and laser-quality black text with six unique HP cartridges using HP Vivera Inks. Enjoy rich, consistent colours with excellent fade resistance. Your treasured photos and documents will stay beautiful for years to come.
- New HP ink cartridges are designed for efficient ink usage and can save you money. Innovative designs of ink, cartridge, and printer move ink efficiently from the cartridge to your page so you get the most out of your purchase.
- HP Vivera Inks are backed by HP's expertise in innovative ink design—for results you can depend on. The unique formulations have been extensively tested for years, and meet HP's strict requirements for high-quality output and fast printing speeds.

Short summary description HP 177 ink cartridge 1 pc(s) Original Black:
This short summary of the HP 177 ink cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 177, Black, Pigment-based ink, 1 pc(s)

Long summary description HP 177 ink cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of HP 177 ink cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

HP 177. Black ink type: Pigment-based ink, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Compatibility *
HP Photosmart 3213, 3313, 8250, 8253, C5183, C6183, C6283, C7183, C7283, C8183, D7163, D7263, D7363, D7463
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Features
Printing colours *
Black
Operational conditions
Storage temperature (T-T)
-40 - 70 °C
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Package weight
50 g
Other features
Package dimensions (WxDxH)
140 x 112 x 44 mm