location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 7140xi Thermal inkjet A4 4800 x 1200 DPI 8 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7140xi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8388A
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44245
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2021 09:33:49
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 10 Oct 2008
Product end of life date
Bullet Points HP OfficeJet 7140xi Thermal inkjet A4 4800 x 1200 DPI 8 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 8 ppm
  • - Colour copying Colour scanning
  • - USB port
  • - 15,6 kg
Warranty: 1-year limitedbacked by hp customer care service and support
Long product name HP OfficeJet 7140xi Thermal inkjet A4 4800 x 1200 DPI 8 ppm :
The long product name of HP OfficeJet 7140xi Thermal inkjet A4 4800 x 1200 DPI 8 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Officejet 7140xi All-in-One Printer
More>>>
HP OfficeJet 7140xi Thermal inkjet A4 4800 x 1200 DPI 8 ppm:
The official description of HP OfficeJet 7140xi Thermal inkjet A4 4800 x 1200 DPI 8 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Officejet 7140xi provides top-of-the-range performance, speed, quality and versatility in one compact & networkable solution. Print and copy up to 22 ppm in black and 18 ppm in colour. For maximum quality, there's 4800-optimised dpi* printing.

Short summary description HP OfficeJet 7140xi Thermal inkjet A4 4800 x 1200 DPI 8 ppm:
This short summary of the HP OfficeJet 7140xi Thermal inkjet A4 4800 x 1200 DPI 8 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet 7140xi, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Grey

Long summary description HP OfficeJet 7140xi Thermal inkjet A4 4800 x 1200 DPI 8 ppm:
This is an auto-generated long summary of HP OfficeJet 7140xi Thermal inkjet A4 4800 x 1200 DPI 8 ppm based on the first three specs of the first five spec groups.

HP OfficeJet 7140xi. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 7 ppm. Copying: Colour copying, Maximum copy resolution: 4800 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 4800 DPI. Maximum ISO A-series paper size: A4. Product colour: Grey

Printing
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
8 ppm
Print speed (colour, normal quality, A4/US Letter)
7 ppm
Print speed (black, draft quality, A4/US Letter)
22 ppm
Print speed (colour, draft quality, A4/US Letter)
18 ppm
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
4800 x 1200 DPI
Copy speed (black, normal quality, A4)
7 cpm
Copy speed (colour, normal quality, A4)
7 cpm
Copy speed (black, draft, A4)
22 cpm
Copy speed (colour, draft, A4)
18 cpm
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 4800 DPI
Scanner type *
Flatbed scanner
Greyscale levels
256
Fax
Duplex faxing
No
Faxing *
No
Fax transmission speed
3 sec/page
Modem speed
33,6 Kbit/s
Fax memory
130 pages
Caller ID
Yes
Features
Maximum duty cycle *
5000 pages per month
Digital sender
No
Page description languages
PCL 3
Input & output capacity
Total input capacity *
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper handling
Paper tray media types *
Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO C-series sizes (C0...C9)
C6
Ports & interfaces
Standard interfaces
USB
Direct printing *
No
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Bluetooth
No
Performance
Card reader integrated
Yes
Compatible memory cards
CF, Memory Stick (MS), SD, SmartMedia
Sound pressure level (printing)
48 dB
Sound pressure level (copying)
44,3 dB
Sound power level (standby)
20,4 dB
Design
Product colour *
Grey
Market positioning *
Home & office
Power
Power consumption (max)
100 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 98, Windows 98SE, Windows ME
Mac operating systems supported
Mac OS 9.0, Mac OS X 10.1 Puma
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Operating temperature (T-T)
5 - 40 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
555 mm
Depth
400 mm
Height
415 mm
Weight
15,6 kg
Packaging data
Package width
600 mm
Package depth
400 mm
Package height
580 mm
Package weight
20,8 kg
Country Distributor
United Kingdom 1 distributor(s)