location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP No. 06A toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
No. 06A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C3906A-BN
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62570
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 12:59:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP No. 06A toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 2500 pages
  • - Laser printing
  • - 1 pc(s)
Long product name HP No. 06A toner cartridge 1 pc(s) Original Black :
The long product name of HP No. 06A toner cartridge 1 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP LaserJet C3906A Black Print Cartridge
More>>>
HP No. 06A toner cartridge 1 pc(s) Original Black:
The official description of HP No. 06A toner cartridge 1 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Clear, sharp printouts for high-impact results.

- HP LaserJet Microfine print cartridges are designed to work precisely with HP LaserJet printers for optimum output and reliability.
- Microfine toner provides consistent black coverage and exceptional printouts.
- Designed to interact precisely with your HP LaserJet printer to generate clear, sharp printouts.

Short summary description HP No. 06A toner cartridge 1 pc(s) Original Black:
This short summary of the HP No. 06A toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP No. 06A, 2500 pages, Black, 1 pc(s)

Long summary description HP No. 06A toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of HP No. 06A toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

HP No. 06A. Black toner page yield: 2500 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP LaserJet 5L, 6L, 6L GOLD, 6L PRO, 3100, 3150
Quantity per pack *
1 pc(s)
Black toner page yield *
2500 pages
Type *
Original
Printing colours *
Black
Approximate page yield (A4, black & white, ISO/IEC 19752)
2500 pages
Operating temperature (T-T)
50 - 91 °F
Operational conditions
Storage relative humidity (H-H)
10 - 80%
Weight & dimensions
Dimensions (WxDxH)
351 x 131 x 165 mm
Other features
Colour
No
Non-operating relative humidity (non-condensing)
10 - 90%
Print technology
Laser printing
Weight (imperial)
0,966 kg (2.13 lbs)
Brand Image Product code Product Stock Price from
Greenman H06J toner cartridge 1 pc(s) Black Greenman H06J toner cartridge 1 pc(s) Black
(show image)
H06J H06J 0.00
(excl. VAT)
0 (incl. VAT)
Greenman H06A toner cartridge 1 pc(s) Black Greenman H06A toner cartridge 1 pc(s) Black
(show image)
H06A H06A 0.00
(excl. VAT)
0 (incl. VAT)