location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 932XL Black/933XL Cyan/Magenta/Yellow 4-pack Original Ink Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
932XL Black/933XL Cyan/Magenta/Yellow 4-pack Original Ink Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C2P42AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758122969 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 462779
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 12:45:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 09 Jun 2021
Product end of life date
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 932XL Black/933XL Cyan/Magenta/Yellow 4-pack Original Ink Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ensure dependable, high-quality results with every print. Use HP Officejet inks and impressive reliability features for worry-free consistency, page after page. HP printers, inks and papers are designed and tested together for optimal results.
  • - Print laser-quality documents with sharp black text that resists water and fading[1,2]. Your documents and marketing materials will even stand up to highlighter pen smears. HP recommends ColorLok® office papers for best printing results.
  • - Print affordable, professional-quality documents with laser-quality text. Get better value with individually replaceable inks and optional high-capacity cartridges[3]. Save when you print marketing materials at the office.
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 932XL Black/933XL Cyan/Magenta/Yellow 4-pack Original Ink Cartridges :
The long product name of HP 932XL Black/933XL Cyan/Magenta/Yellow 4-pack Original Ink Cartridges. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

932XL Black/933XL Cyan/Magenta/Yellow 4-pack Original Ink Cartridges
More>>>
HP 932XL Black/933XL Cyan/Magenta/Yellow 4-pack Original Ink Cartridges:
The official description of HP 932XL Black/933XL Cyan/Magenta/Yellow 4-pack Original Ink Cartridges as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for small-business and home-office customers who print frequently, who want to reliably produce professional documents with laser-quality text for less and who care about recycling and resource conservation.
HP 932 Black Officejet Ink Cartridges provide professional-quality printing on page after page. Bring laser-quality black text to your documents and marketing materials, and easily recycle your cartridges.

Short summary description HP 932XL Black/933XL Cyan/Magenta/Yellow 4-pack Original Ink Cartridges:
This short summary of the HP 932XL Black/933XL Cyan/Magenta/Yellow 4-pack Original Ink Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

HP 932XL Black/933XL Cyan/Magenta/Yellow 4-pack Original Ink Cartridges, High (XL) Yield, Black, Cyan, Magenta, Yellow, Pigment-based ink, Pigment-based ink, 4 pc(s), 1000 pages

Long summary description HP 932XL Black/933XL Cyan/Magenta/Yellow 4-pack Original Ink Cartridges:
This is an auto-generated long summary of HP 932XL Black/933XL Cyan/Magenta/Yellow 4-pack Original Ink Cartridges based on the first three specs of the first five spec groups.

HP 932XL Black/933XL Cyan/Magenta/Yellow 4-pack Original Ink Cartridges. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Supply type: Multi pack, Colour ink page yield: 825 pages, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 4 pc(s), Black ink page yield: 1000 pages

Designed to work first time, every time
Designed to work first time, every time

Be assured that Original HP Cartridges will consistently deliver quality results and premium performance.[4]

Quality prints you can take pride in
Quality prints you can take pride in

Experience premium print quality with Original HP Cartridges designed for vibrant colour, crisp text, and rich blacks for big impact.

The environmental choice.
The environmental choice.

Print with confidence – Original HP Cartridges designed with the planet in mind for easy recycling and less waste.[5]

Better together. Better results.
Better together. Better results.

Original HP Cartridges are the only cartridges precisely developed with HP printers for reliable quality, results, and consistent performance.

Consistent quality every print
Consistent quality every print

Get dependable, high-quality results with every print. Use Original HP inks for consistency page after page.

Ink alerts
Ink alerts

When an ink cartridge is running low, your printer will be alerted so you can replace ink before mid-page.

Business-quality documents in black text or vibrant colour
Business-quality documents in black text or vibrant colour

Make a good impression with documents that feature sharp black text and vibrant colours.

Fade-resistant
Fade-resistant

Prints on plain papers using HP pigment black ink for HP OfficeJet printers stay legible for many years.[6]

High-yield options available
High-yield options available

Produce up to 2.5 times as many printed pages with optional high-yield ink cartridges that print more pages and need fewer replacements than standard Original HP ink cartridges.[7]

Affordable and separately replaceable colour inks
Affordable and separately replaceable colour inks

Choose affordable, individual inks – replace each cartridge separately, as needed.

Quality prints every time
Quality prints every time

Get consistent print quality throughout the life of your cartridge with HP cartridge technology.

Features
Black ink type
Pigment-based ink
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP OfficeJet 6700, 7110, 7510, 7610, 7612
Quantity per pack *
4 pc(s)
Colour ink cartridges quantity
3
Black ink page yield *
1000 pages
Colour ink page yield *
825 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Printing colours *
Black, Cyan, Magenta, Yellow
Brand compatibility *
HP
Supply type *
Multi pack
Features
OEM code
C2P42AE
HP segment
Business, Enterprise
Weight & dimensions
Width
138 mm
Depth
65 mm
Height
17 mm
Weight
193 g
Packaging data
Package width
138 mm
Package depth
65 mm
Package height
17 mm
Package weight
220 g
Package type
Blister
Logistics data
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
Wecare

Wecare WEC1546 ink cartridge 4 pc(s) Black, Cyan, Magenta, Yellow
(show image)
WEC1546 WEC1546 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
Polska 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
United Kingdom 3 distributor(s)
Switzerland 1 distributor(s)
Disclaimer HP 932XL Black/933XL Cyan/Magenta/Yellow 4-pack Original Ink Cartridges:
Disclaimer

[1]Based on HP internal testing, using paper with the ColorLok® logo.
[2]Based on paper-industry predictions for acid-free papers and Original HP inks; colourant stability data at room temperature based on similar systems tested per ISO 11798 and ISO 18909.
[3]Compared with HP 932 Black Officejet Ink Cartridges. For more information, see www.hp.com/go/learnaboutsupplies.
[4] See www.hp.com/go/suppliesclaims.
[5] HP Planet Partners Program availability varies. For details, see www.hp.com/recycle. On recycled materials in cartridges, see www.hp.com/go/recycledcontent.
[6] Based on HP internal testing. See www.hp.com/go/printpermanence.
[7] Based on HP 932/933XL High-yield black and colour cartridges compared to standard size. High-yield ink cartridges not included; purchase separately. See www.hp.com/go/learnaboutsupplies. Less cost per page compared with estimated street price and published page yield of standard-yield HP 932/933 Original Ink Cartridges. Actual pricing may vary.