location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP H SN6000 Managed 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
H
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SN6000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BK780B show
Show alternative article codes used in the online market place
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83996
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP H SN6000 Managed 1U Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed
  • - Switching capacity: 8 Gbit/s
  • - 1U Stackable
Long product name HP H SN6000 Managed 1U Black :
The long product name of HP H SN6000 Managed 1U Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP SN6000 Stackable 12-port Single Power FC Switch
More>>>
HP H SN6000 Managed 1U Black:
The official description of HP H SN6000 Managed 1U Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP SN6000 Stackable 8Gb Fibre Channel Switches make Enterprise SANs affordable, manageable, and easy-to-grow as more FC ports are needed. The low-cost and high-performance SN6000 are available in single-and dual power versions and start at 12 active FC ports expandable to 20.

Easily add new FC ports and switches for up to 120 usable device ports per stack (single manageable unit), or 500+ ports in multi-stack topologies. (4) High-speed 10 Gb/s linking ports upgradeable to 20Gb/s allow easy stacking of SN6000s.

Included SAN Connection Manager (SCM) Software uses a simple topology view of the SAN to manage switches, HBAs and provision storage from a one screen. SCM plus HP Virtual Connect and HP VCEM simplifies SAN management for virtual server deployment in the Converged Infrastructure.

Transparent Router offers non-disruptive access to servers and storage on HP B-series and C-series SANs. The SN6000 makes it easy to extend the solution lifespan while preserving investments.

Features
Build a Scalable SAN with Less Hardware and Less Complexity

8 to 20 enabled 8 Gb/s ports (Single power supply) model, and 20 enabled 8 Gb/s ports (dual power supply) model for high availability.

No need to waste FC device ports for ISL connections as is the case for competitor's switches. Each 10 Gb/s / 20 Gb/s Stacking (ISL) port, unique to the SN6000, provides 3X the bandwidth of a device port for industry leading performance.

Easily scale and stack up to six SN6000 8Gb FC Switches for 120 ports and manage as a single logical unit. Multi-stack topologies of SN6000 switches support large enterprise SANs with >500+ device ports.

The simplicity of the SN6000 to add FC ports easily scales from SMB to enterprise, which allows SN6000 stacking 8Gb switches to provide significant cost savings compared to more expensive FC directors for core switching applications.

Stacking enables networks with simpler topologies and fewer cables to manage.

Affordable Performance

Industry leading ASIC technology provides superior switching, less than 200ns latency, ensuring optimal performance in enterprise environments.

The 20 Gb/s Stacking port upgrade option lets you defer costs until greater bandwidth is needed. The non-disruptive upgrade only requires an optional license. The same stacking cable is used for 10 Gb/s or 20 Gb/s functionality.

Adaptive trunking provides performance optimization in multi-switch environments; and offers significant cost savings compared to competitors FC switches where adaptive trunking is an expensive optional license purchase per switch, increasing the total cost of the solution.

544 Gb/s aggregate bandwidth per switch provides more bandwidth per investment dollar.

The SN6000 delivers maximum SFP (optics) flexibility by supporting cost effective HP standard SFP 4 Gb/s and SFP+ 8 Gb/s optics.

Gain Operationally Efficiencies with HP Unique SAN Management Software

SAN Connection Manager (SCM), included with H-series, lets you deploy SAN infrastructure (SN6000, P6000/EVA, P2000/MSA, HBAs) and provision storage from a single screen. Enterprise Fabric Management Suite Software delivers affordable SAN management tools such as performance monitoring and more.

Another point for the converged infrastructure, SCM integrates with HP Virtual Connect and HP VCEM to simplify SAN management for virtual server deployment in the Converged Infrastructure. Manage HP BladeSystem c-Class, switches, HBA and storage via one management interface.

Very simple drag-and-drop zoning using SCM– eliminates the complexity of SAN administration.

Adaptive trunking is included with H-series purchase and automatically (no manual intervention required) pools I/O capability of the stacking ports and multiple ISLs, at the same speed, into a single load-balanced pipeline for full bandwidth optimization. No additional software costs.

IO StreamGuard, included with the purchase price of a H-series FC switch, eliminates fabric disruptions when adding and removing devices.

Interoperability

Unique feature for HP only. Transparent Router (TR) – Industry standard NPIV provides low cost expansion and connectivity with existing HP B-series and C-series fabrics and enables cost-effective SAN expansion with management simplicity.

The SN6000 and 8/20q switches, H-series SAN switches, can be seamlessly integrated with device ports changed to ISLs.

Short summary description HP H SN6000 Managed 1U Black:
This short summary of the HP H SN6000 Managed 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP H SN6000, Managed, 1U

Long summary description HP H SN6000 Managed 1U Black:
This is an auto-generated long summary of HP H SN6000 Managed 1U Black based on the first three specs of the first five spec groups.

HP H SN6000. Switch type: Managed. Switching capacity: 8 Gbit/s. Form factor: 1U

Management features
Switch type *
Managed
Data transmission
Switching capacity *
8 Gbit/s
Design
Stackable *
Yes
Form factor
1U
Design
Product colour
Black
Weight & dimensions
Width
214,1 mm
Depth
665 mm
Height
595,1 mm
Weight
11,8 kg
Brand Image Product code Product Stock Price from
HPE

HPE SN6000 Stackable 20Gb ISL Upgrade LTU
(show image)
TA822A SN6000 Stackable 20Gb ISL Upgrade LTU 0.00
(excl. VAT)
0 (incl. VAT)