HP logo

HP B5L08A printer cabinet/stand Black, Grey

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
290713
Info modified on:
16 Apr 2024, 11:10:54
End of life date:
30 Nov 2017
Warranty:
90-days parts only (3R)
Long product name HP B5L08A printer cabinet/stand Black, Grey:

HP Officejet Enterprise Printer Cabinet and Stand

HP B5L08A printer cabinet/stand Black, Grey:

Position cabinet so the printer is accessible or conveniently out of the way when the desktop design is not optimal.

Store Original HP printing supplies close to the printer for quick access.

Stable design keeps your device safe and secure, while allowing users to move the printer and reposition as necessary on the rolling cabinet.

Hardware compatibility
HP Officejet Enterprise color X585 Multifunction Printer series; HP Officejet Enterprise Color X555 Printer series.

Short summary description HP B5L08A printer cabinet/stand Black, Grey:

HP B5L08A, Black, Grey, HP B5L06A, C2S11A, C2S12A, B5L04A, B5L05A, 640 mm, 705 mm, 930 mm, 26,3 kg

Long summary description HP B5L08A printer cabinet/stand Black, Grey:

HP B5L08A. Product colour: Black, Grey, Compatibility: HP B5L06A, C2S11A, C2S12A, B5L04A, B5L05A. Width: 640 mm, Depth: 705 mm, Height: 930 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.