HP logo

HP Pro 3520 Intel Pentium G G2020 50,8 cm (20") 1600 x 900 pixels 2 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47118
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
30 Jun 2013
Long product name HP Pro 3520 Intel Pentium G G2020 50,8 cm (20") 1600 x 900 pixels 2 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional Black:

Intel Pentium G2020 (3Mb, 2.9GHz), 2GB 1600MHz DDR3 SDRAM, 750GB 7200rpm SATA, 20" 1600x900, 1MP webcam, Windows 7 Professional 64-bit

HP Pro 3520 Intel Pentium G G2020 50,8 cm (20") 1600 x 900 pixels 2 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional Black:

Get everything you need with the HP Pro All-in-One 3520 Business PC. Powerful enough to handle your everyday workplace computing tasks yet still reliable and affordable. You get a great looking PC with a heritage of quality and reliability and full-featured technology perfect for everyday business use.

Features
Powerful and stylish
• You get a stylish and powerful workhorse ready to meet your needs now and grow with your business later.

Fits in your space
• The space-saving, streamlined design frees up your desktop space for an uncluttered computing experience.

Connect and collaborate with ease
• Collaborate with colleagues across the globe.

The latest technology
• Designed to change with your growing needs.

Short summary description HP Pro 3520 Intel Pentium G G2020 50,8 cm (20") 1600 x 900 pixels 2 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional Black:

HP Pro 3520, 50,8 cm (20"), HD+, Intel Pentium G, 2 GB, 750 GB, Windows 7 Professional

Long summary description HP Pro 3520 Intel Pentium G G2020 50,8 cm (20") 1600 x 900 pixels 2 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional Black:

HP Pro 3520. Display diagonal: 50,8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel Pentium G, Processor frequency: 2,9 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.