location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP SN6000 Stackable 8Gb 24-port Single Power Fibre Channel Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SN6000 Stackable 8Gb 24-port Single Power Fibre Channel Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AW575A
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34097
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:43:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP SN6000 Stackable 8Gb 24-port Single Power Fibre Channel Switch :
The long product name of HP SN6000 Stackable 8Gb 24-port Single Power Fibre Channel Switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP SN6000 Stackable 8Gb 24-port Single Power Fibre Channel Switch
More>>>
HP SN6000 Stackable 8Gb 24-port Single Power Fibre Channel Switch:
The official description of HP SN6000 Stackable 8Gb 24-port Single Power Fibre Channel Switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP SN6000 Stackable 8Gb Fibre Channel Switches make Enterprise SANs affordable, manageable, and easy-to-grow as more FC ports are needed. The low-cost and high-performance SN6000 are available in single-and dual power versions and start at 12 active FC ports expandable to 20. Easily add new FC ports and switches for up to 120 usable device ports per stack (single manageable unit), or 500+ ports in multi-stack topologies. (4) High-speed 10 Gbps linking ports upgradeable to 20Gbps allow easy stacking of SN6000s. Included SAN Connection Manager (SCM) Software uses a simple topology view of the SAN to manage switches, HBAs and provision storage from a one screen. SCM plus HP Virtual Connect and HP VCEM simplifies SAN management for virtual server deployment in the Converged Infrastructure. Transparent Router offers non-disruptive access to servers and storage on HP B-series and C-series SANs. The SN6000 makes it easy to extend the solution lifespan while preserving investments.

Short summary description HP SN6000 Stackable 8Gb 24-port Single Power Fibre Channel Switch:
This short summary of the HP SN6000 Stackable 8Gb 24-port Single Power Fibre Channel Switch data-sheet is auto-generated and uses the product title and the first six key specs.

HP SN6000 Stackable 8Gb 24-port Single Power Fibre Channel Switch

Long summary description HP SN6000 Stackable 8Gb 24-port Single Power Fibre Channel Switch:
This is an auto-generated long summary of HP SN6000 Stackable 8Gb 24-port Single Power Fibre Channel Switch based on the first three specs of the first five spec groups.

HP SN6000 Stackable 8Gb 24-port Single Power Fibre Channel Switch

Brand Image Product code Product Stock Price from
HPE

HPE SN6000 Stackable 20Gb ISL Upgrade LTU
(show image)
TA822A SN6000 Stackable 20Gb ISL Upgrade LTU 0.00
(excl. VAT)
0 (incl. VAT)