location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet M855x+ Colour 1200 x 1200 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet Enterprise M855x+ Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A2W79A
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174200
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2023 18:28:03
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 14 Jun 2018
Product end of life date
Bullet Points HP LaserJet M855x+ Colour 1200 x 1200 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 1200 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A3 46 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 175000 pages per month
  • - Total number of input trays: 4 Total input capacity: 4100 sheets Total output capacity: 500 sheets
  • - Internal memory: 1024 MB 800 MHz
Warranty: One-year, next business day, on-site limited warranty. Warranty and support options vary by product, country and local legal requirements.
Long product name HP LaserJet M855x+ Colour 1200 x 1200 DPI A3 :
The long product name of HP LaserJet M855x+ Colour 1200 x 1200 DPI A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet Enterprise M855x+ Printer, Laser, 1200 x 1200 DPI, 46 ppm, A3, 800 MHz, 1024 MB, 10.9 cm (4.3") LCD
More>>>
HP LaserJet M855x+ Colour 1200 x 1200 DPI A3:
The official description of HP LaserJet M855x+ Colour 1200 x 1200 DPI A3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Color LaserJet M855 gives your entire organization access to fast, simplified colour printing with professional finishing. Protect your investment – you can easily upgrade and add to this device’s capabilities as your business needs evolve.

Designed for businesses that want to boost productivity for every workgroup with fast, professional-quality colour printing and easy finishing options. Easily upgrade this enterprise printer as your organization’s needs change.

Print at a speed that meets your needs
- Boost productivity for everyone in your organization with fast colour printing on different media sizes up to SRA3.
- Equip employees to fly through tasks with the large 10.9cm (4.3 inch) touchscreen.
- Show your company’s true colours – get vibrant, consistent and affordable colour printing for every department.
- HP’s on paper calibration technology helps provide even, consistent colour—from page to page, and on every printer.
- Give employees the tools to organise documents faster and more conveniently: Staple, stack, fold, and punch holes with the printer’s optional finishing options.

Invest once, expand easily and manage efficiently
- Expand your options. Easily upgrade firmware on your schedule and integrate new solutions or devices with ease.
- Help build business efficiency. Centrally monitor and control printers with HP Web Jetadmin.
- Apply fleet-wide policies to help protect your HP devices with HP Imaging and Printing Security Center.
- Confidently safeguard the sensitive data sent to the printer with the HP High-Performance Secure Hard Disk.

Boost efficiency with mobile printing
- Give users simple, direct access to the printer through wireless direct printing.
- Get mobile printing at a touch with Near Field Communications (NFC): enable touch-to-print convenience from mobile devices.
- Let employees print from mobile devices with built-in print capability or HP ePrint app and software.
- Give users the power to print wirelessly from an iPad®, iPhone® or iPod touch® using AirPrint™.

Short summary description HP LaserJet M855x+ Colour 1200 x 1200 DPI A3:
This short summary of the HP LaserJet M855x+ Colour 1200 x 1200 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet M855x+, Laser, Colour, 1200 x 1200 DPI, A3, 46 ppm, Duplex printing

Long summary description HP LaserJet M855x+ Colour 1200 x 1200 DPI A3:
This is an auto-generated long summary of HP LaserJet M855x+ Colour 1200 x 1200 DPI A3 based on the first three specs of the first five spec groups.

HP LaserJet M855x+. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 175000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 46 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Black, Grey

Printing
Print speed (colour, normal quality, A4/US Letter)
46 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
46 ppm
Time to first page (black, normal)
11 s
Time to first page (colour, normal)
11 s
Features
Maximum duty cycle *
175000 pages per month
Recommended duty cycle
4000 - 25000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6
Input & output capacity
Total number of input trays *
4
Total input capacity *
4100 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Cut sheet, Envelopes, Glossy paper, Labels, Photo paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5
JIS B-series sizes (B0...B9)
B4, B5
Envelopes sizes
B5, C5, C6, DL
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB 2.0 ports quantity
3
Optional connectivity
Wireless LAN
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Internal memory *
1024 MB
Maximum internal memory
1024 MB
Processor frequency
800 MHz
Design
Product colour *
Black, Grey
Display
LCD
Display diagonal
10,9 cm (4.3")
Power
Power consumption (printing) *
1100 W
Power consumption (standby)
7 W
Power consumption (off)
0,4 W
Current rating
5,5 A
AC input voltage
220 - 240 V
AC input frequency
50 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
704 mm
Depth
635 mm
Height
1063 mm
Weight
124,1 kg
Packaging data
Package width
856 mm
Package depth
790 mm
Package height
1352 mm
Package weight
142,9 kg
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 21:19:27
Uk has collected 3 expert reviews for HP LaserJet Color Enterprise M855x+ Printer but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)