location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro 3420 Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Desktop PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3420
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3420
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A2J95EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111239167 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73761
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:56:02
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Nov 2012
Product end of life date
Bullet Points HP Pro 3420 Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Desktop PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 120 W
  • - Intel® Core™ i3 i3-2120 3,3 GHz
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 500 GB DVD Super Multi Card reader integrated
  • - Intel® HD Graphics 2000
  • - Ethernet LAN 10,100 Mbit/s
  • - Windows 7 Professional 64-bit
Warranty: Protected by HP Services, including a 1-1-1 standard warranty.Intel® Core™ i3-2120
Long product name HP Pro 3420 Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Desktop PC Black :
The long product name of HP Pro 3420 Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Desktop PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pro 3420 All-in-One PC - Intel® Core™ i3-2120 3.30GHz, 4GB 1333MHz DDR3 SDRAM, 500GB 7200rpm SATA 3.0Gb/s, SuperMulti DVD, 20" HD+ WLED, Windows® 7 Professional 64
More>>>
HP Pro 3420 Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Desktop PC Black:
The official description of HP Pro 3420 Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Desktop PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Pro 3420 All-in-One Business PC is completely new and powerful enough to handle all your workplace computing tasks. You get a full-function, great looking PC with a heritage of quality and reliability.

Short summary description HP Pro 3420 Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Desktop PC Black:
This short summary of the HP Pro 3420 Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Desktop PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro 3420, 3,3 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Pro 3420 Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Desktop PC Black:
This is an auto-generated long summary of HP Pro 3420 Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Desktop PC Black based on the first three specs of the first five spec groups.

HP Pro 3420. Processor frequency: 3,3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2120. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 120 W. Chassis type: Desktop. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
2nd gen Intel® Core™ i3
Processor model *
i3-2120
Processor cores
2
Processor threads
4
Processor frequency *
3,3 GHz
Processor socket
LGA 1155 (Socket H2)
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-2100 Desktop Series
Processor codename
Sandy Bridge
Thermal Design Power (TDP)
65 W
Tcase
69,1 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
16
Number of processors installed
1
CPU multiplier (bus/core ratio)
33
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3 1066/1333
Memory bandwidth supported by processor (max)
21 GB/s
ECC supported by processor
No
Memory
Internal memory *
4 GB
Maximum internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory slots
2x SO-DIMM
Memory clock speed
1333 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Optical drive type *
DVD Super Multi
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA II
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 2000
On-board graphics card base frequency
850 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Number of displays supported (on-board graphics)
2
On-board graphics card ID
0x102
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
6
DVI port
No
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
DC-in jack
Yes
Design
Chassis type *
Desktop
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
Intel® H61
Audio system
HD
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Trial software
Norton Internet Security
Software
Bundled software
Cyberlink PowerDVD Cyberlink Label Print Cyberlink Power 2 Go Cyberlink YouCam BE PDF Complete Special Edition HP SimplePass PE 2011 HP Power Assistant HP Recovery Manager
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Fast Memory Access
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
53426
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
120 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
505 mm
Depth *
100 mm
Height *
395 mm
Weight *
6,08 kg
Packaging content
Display included *
Yes
Display diagonal
50,8 cm (20")
Display type
LED
Display resolution
1600 x 900 pixels
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Other features
Built-in camera
Yes
Megapixel
0,3 MP
Speakers
Yes
Built-in microphone
Yes
Networking features
Fast Ethernet
Graphics card family
Intel
Ethernet interface type
Fast Ethernet