location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 635 AMD E E-450 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
635
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A1E55EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112219918 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52527
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jul 2012
Product end of life date
Bullet Points HP 635 AMD E E-450 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD E E-450 1,65 GHz
  • - 39,6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1066 MHz
  • - 500 GB HDD DVD Super Multi DL
  • - AMD Radeon HD 6320
  • - Ethernet LAN 10,100 Mbit/s Bluetooth 3.0+HS
  • - Lithium-Ion (Li-Ion) 47 Wh 5 h 65 W
  • - Windows 7 Professional 64-bit
Warranty: HP Services offers 1-year(upgrades available, sold separately), 1-year limitedon primary battery
Long product name HP 635 AMD E E-450 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional :
The long product name of HP 635 AMD E E-450 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 635 Notebook PC
More>>>
HP 635 AMD E E-450 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional:
The official description of HP 635 AMD E E-450 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stylish performance. Watch, present, video conference, and multitask on this durable, stylish notebook. This versatile and secure HP 635 boasts a 39,6 cm (15.6") diagonal HD 1 monitor to make an impression in and out of the office.

Equipped to get the job done

• Optimized for Genuine Windows® 7 Professional 2, you gain strong processor capabilities, wireless 3 functionality and a 39,6 cm (15.6") diagonal HD 1 display.


Stylish design

• This notebook has a sophisticated ID design with smooth matte surface in an understated pewter color for a clean professional look.


System recovery

• Your data is important. With HP Recovery Manager preinstalled in image, you can quickly recover and get back to work when your operating system is corrupted.


Easily stay productive

• With optional Wi-Fi CERTIFIED™ WLAN you can send and receive e-mails or access the Internet – at work, at home and at your favorite hotspots 3.


Crystal clear collaboration

• Reduce your communication costs and improve your productivity with the webcam 4 for video conferencing, digital microphones and Altec Lansing speaker for better sound quality.


The best of both worlds

• With Switchable Graphics (on select models) 5, you can get high performance from discrete graphics or the long battery life of integrated graphics in the same notebook.


1 HD content required to view HD images.

2 This system may require upgraded and/or separately purchased hardware to take full advantage of Windows 7 functionality. Not all features are available in all editions of Windows 7. See http://www.microsoft.com/windows/windows-7/ for details.

3 Wireless access point and Internet service required. Availability of public wireless access points limited.

4 Sold separately or as an optional feature.

5 Power Express Switchable graphics requires discrete graphics, Windows OS and AMD RS880M Chipset.

Short summary description HP 635 AMD E E-450 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional:
This short summary of the HP 635 AMD E E-450 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

HP 635, AMD E, 1,65 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP 635 AMD E E-450 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional:
This is an auto-generated long summary of HP 635 AMD E E-450 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional based on the first three specs of the first five spec groups.

HP 635. Processor family: AMD E, Processor model: E-450, Processor frequency: 1,65 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 6320. Operating system installed: Windows 7 Professional. Weight: 2,5 kg

Design
Country of origin
China
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
AMD
Processor family *
AMD E
Processor model *
E-450
Processor cores
2
Processor frequency *
1,65 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory slots
2x SO-DIMM
Memory slots (available)
1
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA II
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
AMD Radeon HD 6000
On-board graphics card model *
AMD Radeon HD 6320
Audio
Audio system
HD
Built-in microphone
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
3.0+HS
Cabling technology
10/100Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
AMD RS880M
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
47 Wh
Battery life (max)
5 h
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
376 mm
Depth
247 mm
Height
31,8 mm
Weight *
2,5 kg
Other features
Infrared data port
No
Graphics card family
AMD
Ethernet interface type
Fast Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2013-07-21 01:47:58
Uk has collected 7 expert reviews for HP 635 AMD E E-450 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%