location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP P19b G4 Monitor computer monitor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P19b G4 Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9ZF87AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850294860 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31537
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:36:47
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2023
Product end of life date
Bullet Points HP P19b G4 Monitor computer monitor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Get rich color and sharp details on the 18.5” diagonal HD screen. Connect to a legacy PC without a dongle through the VGA port.
  • - Choose a monitor that’s TCO and ENERGY STAR® certified to help meet your environmental buying requirements.
  • - See your screen in a whole new light with HP Low Blue Light for more comfortable viewing, then tilt the screen up to 5° forward or 20° back for your best viewing position.
Warranty: 3 year limited warranty including 3 year of parts and labour. Certain restrictions and exclusions apply.
Long product name HP P19b G4 Monitor computer monitor :
The long product name of HP P19b G4 Monitor computer monitor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P19b G4 Monitor
More>>>
HP P19b G4 Monitor computer monitor:
The official description of HP P19b G4 Monitor computer monitor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

An everyday, affordable business monitor that’s easy on you.
Tackle your daily task list and save space on your desk with the compact, budget-friendly HP P19b G4 Monitor that adjusts to your comfort needs and delivers HD picture quality.

Short summary description HP P19b G4 Monitor computer monitor:
This short summary of the HP P19b G4 Monitor computer monitor data-sheet is auto-generated and uses the product title and the first six key specs.

HP P19b G4 Monitor, NTSC, 72%, 441,4 mm, 157 mm, 345,8 mm, 3,27 kg

Long summary description HP P19b G4 Monitor computer monitor:
This is an auto-generated long summary of HP P19b G4 Monitor computer monitor based on the first three specs of the first five spec groups.

HP P19b G4 Monitor. Colour gamut standard: NTSC, Colour gamut: 72%. Package width: 441,4 mm, Package depth: 157 mm, Package height: 345,8 mm. Weight: 2,45 kg, Height: 277,8 mm, Width: 441,4 mm

Crisp, clear images and essential connectivity.

Get rich color and sharp details for your documents, e-mail, and more on an 18.5” diagonal HD screen with a 16:9 aspect ratio. Connect to a legacy PC without a dongle through the VGA port.

Make conscientious buying choices.

Choose a monitor that’s TCO and ENERGY STAR® certified to help meet your environmental buying requirements.

Personalize your comfort settings.

See your screen in a whole new light with HP Low Blue Light, which shifts the color spectrum for more comfortable viewing. Tilt the screen up to 5° forward or 20° back to find your best viewing position.

Display
Colour gamut standard
NTSC
Colour gamut
72%
Packaging data
Package width
441,4 mm
Package depth
157 mm
Package height
345,8 mm
Packaging data
Package weight
3,27 kg
Other features
Weight
2,45 kg
Height
277,8 mm
Width
441,4 mm
Depth
50,7 mm
Disclaimer HP P19b G4 Monitor computer monitor:
Disclaimer

[1] HP Care Packs sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP Services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
Lock sold separately.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
Monitors produced until December 2020 are delivered with VGA cable. Monitors produced from December 2020 are delivered with HDMI cable. China continues shipping with VGA cable, no HDMI cable is included.