HP logo

HP OMEN by HP Obelisk 875-1008ne Intel® Core™ i7 i7-9700K 32 GB DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA GeForce RTX 2080 SUPER Windows 10 Home Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4674
Info modified on:
14 Mar 2024, 18:43:18
End of life date:
15 May 2020
Bullet Points HP OMEN by HP Obelisk 875-1008ne Intel® Core™ i7 i7-9700K 32 GB DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA GeForce RTX 2080 SUPER Windows 10 Home Tower PC Black:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-9700K (12MB Cache, 3.6GHz)
  • - NVIDIA GeForce RTX 2080 SUPER (8GB GDDR6)
  • - 32GB (2666MHz) DDR4-SDRAM (2 x 16) & 2000GB HDD, 512GB SSD
Long product name HP OMEN by HP Obelisk 875-1008ne Intel® Core™ i7 i7-9700K 32 GB DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA GeForce RTX 2080 SUPER Windows 10 Home Tower PC Black:

Intel Core i7-9700K (12MB Cache, 3.6GHz), 32GB DDR4-SDRAM, 2000GB HDD, 512GB SSD, Intel UHD Graphics 630, NVIDIA GeForce RTX 2080 SUPER (8GB GDDR6), LAN, WLAN, Bluetooth, Windows 10 Home 64-bit

HP OMEN by HP Obelisk 875-1008ne Intel® Core™ i7 i7-9700K 32 GB DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA GeForce RTX 2080 SUPER Windows 10 Home Tower PC Black:

Sleek. Powerful. And easy to upgrade.

Let nothing stop you from playing at your best. With the industry's latest components, micro—ATX compatible upgradability, and a design that you can personalize, the OMEN Obelisk delivers performance to achieve new heights.

Short summary description HP OMEN by HP Obelisk 875-1008ne Intel® Core™ i7 i7-9700K 32 GB DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA GeForce RTX 2080 SUPER Windows 10 Home Tower PC Black:

HP OMEN by HP Obelisk 875-1008ne, 3,6 GHz, Intel® Core™ i7, i7-9700K, 32 GB, 2,51 TB, Windows 10 Home

Long summary description HP OMEN by HP Obelisk 875-1008ne Intel® Core™ i7 i7-9700K 32 GB DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA GeForce RTX 2080 SUPER Windows 10 Home Tower PC Black:

HP OMEN by HP Obelisk 875-1008ne. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-9700K. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 2,51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA GeForce RTX 2080 SUPER. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 750 W. Chassis type: Tower. Product type: PC

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.