Long product name HP 923773-001 internal solid state drive M.2 128 GB Serial ATA III
:
128GB, M.2, SATA III, SSD
The long product name of HP 923773-001 internal solid state drive M.2 128 GB Serial ATA III. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
128GB, M.2, SATA III, SSD
More>>>
Short summary description HP 923773-001 internal solid state drive M.2 128 GB Serial ATA III:
This short summary of the HP 923773-001 internal solid state drive M.2 128 GB Serial ATA III data-sheet is auto-generated and uses the product title and the first six key specs.
HP 923773-001, 128 GB, M.2
Long summary description HP 923773-001 internal solid state drive M.2 128 GB Serial ATA III:
This is an auto-generated long summary of HP 923773-001 internal solid state drive M.2 128 GB Serial ATA III based on the first three specs of the first five spec groups.
HP 923773-001. SSD capacity: 128 GB, SSD form factor: M.2, Component for: PC/Laptop