Channel partners
Manufacturers
Partners
More
Country:
Language:
UAE (EN)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 20190125 data-sheets &
36188 brands
– register (free)
Processors
HP Z8G4 Xeon4210R 2.4GHz 10c 2400 100W CPU2 processor
HP Z8G4 Xeon4210R 2.4GHz 10c 2400 100W CPU2 processor
Edit this data-sheet
Embed the product datasheet into your content.
XML product data for HP 8BD02AA
XML doc
Icecat LIVE: JS for HP 8BD02AA
Icecat Live DOC
JSON product data for HP 8BD02AA
JSON DOC
CSV product data for HP 8BD02AA
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
HP
Product name:
Z8G4 Xeon4210R 2.4GHz 10c 2400 100W CPU2
Product code:
8BD02AA
GTIN (EAN/UPC):
0194441041002
Category:
Processors
Icecat Product ID:
77379692
Data-sheet quality:
created by HP
Product views:
29708
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Oct 2021
HP 8BD02AA (Icecat)
Short summary description HP Z8G4 Xeon4210R 2.4GHz 10c 2400 100W CPU2 processor:
HP Z8G4 Xeon4210R 2.4GHz 10c 2400 100W CPU2
Long summary description HP Z8G4 Xeon4210R 2.4GHz 10c 2400 100W CPU2 processor:
HP Z8G4 Xeon4210R 2.4GHz 10c 2400 100W CPU2
More>>>
Report mistake
Embed the product datasheet into your content.
XML product data for HP 8BD02AA
XML doc
Icecat LIVE: JS for HP 8BD02AA
Icecat Live DOC
JSON product data for HP 8BD02AA
JSON DOC
CSV product data for HP 8BD02AA
CSV DOC
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE