location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Reversible 11.6-inch Sleeve 29,5 cm (11.6") Sleeve case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Reversible 11.6-inch Sleeve
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7ZE81A6
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721746849 show
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79058
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2022
Product end of life date
Bullet Points HP Reversible 11.6-inch Sleeve 29,5 cm (11.6") Sleeve case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 29,5 cm (11.6") Black
  • - Neoprene
  • - 140 g
Warranty: One-year limited warranty
Long product name HP Reversible 11.6-inch Sleeve 29,5 cm (11.6") Sleeve case Black :
The long product name of HP Reversible 11.6-inch Sleeve 29,5 cm (11.6") Sleeve case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

11.6", Neoprene, Black, BULK-package
More>>>
HP Reversible 11.6-inch Sleeve 29,5 cm (11.6") Sleeve case Black:
The official description of HP Reversible 11.6-inch Sleeve 29,5 cm (11.6") Sleeve case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Practical, versatile laptop protection
Help protect your laptop[1] on the go with the ultralight HP Reversible 11.6 Sleeve that keeps it safe and lets you make a bold statement or be a little conservative—you decide.

Short summary description HP Reversible 11.6-inch Sleeve 29,5 cm (11.6") Sleeve case Black:
This short summary of the HP Reversible 11.6-inch Sleeve 29,5 cm (11.6") Sleeve case Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Reversible 11.6-inch Sleeve, Sleeve case, HP, 29,5 cm (11.6"), 140 g

Long summary description HP Reversible 11.6-inch Sleeve 29,5 cm (11.6") Sleeve case Black:
This is an auto-generated long summary of HP Reversible 11.6-inch Sleeve 29,5 cm (11.6") Sleeve case Black based on the first three specs of the first five spec groups.

HP Reversible 11.6-inch Sleeve. Case type: Sleeve case, Brand compatibility: HP, Maximum screen size: 29,5 cm (11.6"). Weight: 140 g

Features
Maximum screen size *
29,5 cm (11.6")
Case type *
Sleeve case
Material *
Neoprene
Product main colour *
Black
Brand compatibility *
HP
Built-in speaker(s) *
No
Stand mode *
No
Battery
Built-in battery *
No
Weight & dimensions
Width
325 mm
Depth
240 mm
Height
10 mm
Weight
140 g
Packaging data
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Switzerland 1 distributor(s)
United Arab Emirates 2 distributor(s)