location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet M111a Printer, Print

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP LaserJet M111a Printer, Print
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7MD67A#B13
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850677014 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1824
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2024 08:33:20
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet M111a Printer, Print
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print
  • - Up to 20 ppm
  • - Up to 600 x 600 dpi
Warranty: One-year limited warranty
Long product name HP LaserJet M111a Printer, Print :
The long product name of HP LaserJet M111a Printer, Print. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet M111a Printer
More>>>
HP LaserJet M111a Printer, Print:
The official description of HP LaserJet M111a Printer, Print as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Prints efficiently. Fits anywhere. An efficient, high-quality printer that fits your space and your budget. Get fast printing from HP's smallest laser, plus the time-saving HP Smart app.[1,2] Count on professional-quality laser printing and seamless setup.

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP LaserJet M111a Printer, Print:
This short summary of the HP LaserJet M111a Printer, Print data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet M111a Printer, Print, Laser, 600 x 600 DPI, A4, 20 ppm, Network ready, White

Long summary description HP LaserJet M111a Printer, Print:
This is an auto-generated long summary of HP LaserJet M111a Printer, Print based on the first three specs of the first five spec groups.

HP LaserJet M111a Printer, Print. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 8000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm. Network ready. Product colour: White

Productivity from your phone

Get high-quality scanning, and share to Dropbox, Google Drive or cloud – from your phone with HP Smart app.[2]
Access and print documents from your phone with HP Smart app, even from Dropbox and Google Drive.[2]
With HP Smart app, take a photo as a copy, and send it to your printer from your smartphone.[2]
Eliminate steps in repetitive tasks with Shortcuts.[2] Scan to the cloud, email, and more in just a tap.[2]

Trusted quality and convenience

Count on getting consistently superb prints from a small laser, using Original HP Toner Cartridges.
Simple setup with HP Smart app. It guides you through each step to seamlessly connect from any device.[2]
Get connected and start printing. Easily connect your printer to your computer with the built-in USB port.[6]
Start printing right away. The simple LED with buttons helps you complete projects quickly and easily.

HP's smallest LaserJet

Efficient performance from HP's smallest laser.
Business doesn’t need to wait for your printer. Maximise your uptime with print speeds up to 20 ppm in A4.[4]
Smartly and elegantly designed, so it’s simple and intuitive to use.

Help save resources without sacrificing performance

HP Auto-On/Off Technology – intelligence can turn your printer on when you need it and off when you don’t.[7]

Legendary laser quality

This surprisingly small laser delivers exceptional quality, page after page.

Simple control

Get quick and easy printing directly at the LED with buttons.

Fast printing

Get print speeds up to 21/20ppm.[3] [3]

Seamless setup

Get started fast with simple setup that guides you through each step, with HP Smart app.[2] [2]

Amazing scanning with HP Smart app

Get high-quality scanning, and share to Dropbox, Google Drive, email, or the cloud –  with HP Smart app.[2] [2]

Customisable shortcuts with HP Smart app

Eliminate steps in repetitive tasks with customisable Shortcuts, using HP Smart app.[2] [2]

Connect your printer with USB

Easily connect your printer to your computer with the built-in USB port.[5] [5]

On when you need it, off when you don’t

Help save energy with HP Auto-On/Auto-Off Technology.[6] [6]

Printing
Print resolution black
600 x 600 DPI
Colour *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
15 s
Time to first page (black, normal)
8,5 s
Features
Maximum duty cycle *
8000 pages per month
Recommended duty cycle
100 - 1000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
URF, PWG, PCLmS, PCLm
Country of origin
Vietnam
HP segment
Small medium business
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper tray 1 input capacity
150 sheets
Maximum number of input trays
1
Maximum input capacity
150 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Postcard, Labels, Plain paper, Envelopes
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
C5, DL
Custom media width
105 - 216 mm
Custom media length
148 - 355,6 mm
Paper tray media weight
65 - 120 g/m²
Ports & interfaces
Direct printing *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
16 MB
Maximum internal memory
16 MB
Built-in processor
Yes
Processor frequency
500 MHz
Sound pressure level (printing)
48 dB
Design
Market positioning *
Home & office
Product colour *
White
Built-in display *
No
Power
Power consumption (ready)
2,3 W
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 11.0 Big Sur, MacOS
Operational conditions
Operating temperature (T-T)
15 - 32,5 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel, EPEAT Silver, Post-Consumer Recycled Plastic
Sustainable technologies and materials
Recyclable through HP Planet Partners; Contains post-consumer recycled plastic
Weight & dimensions
Width
346,3 mm
Depth
189,3 mm
Height
158,9 mm
Packaging data
Package width
378 mm
Package depth
198 mm
Package height
222 mm
Package weight
4,8 kg
Packaging content
Cables included
AC
Brand-specific features
HP Auto-On/Auto-Off
Yes
HP dynamic security
Yes
Technical details
Number of cartons per pallet layer
15 pc(s)
Other features
Processor frequency
500 GHz
Disclaimer HP LaserJet M111a Printer, Print:
Disclaimer

[1] Smallest in-class footprint compared only to dimensions of majority of personal monochrome laser printers and MFPs less than 152€ and less than 211€, respectively. Minimum dimensions used in this analysis. Buyers Lab August 2020 study commissioned by HP, based on a research survey OEM published specifications publicly available information as of 7/31/2020. Per HP, measured footprint for the HP LaserJet Pro M109–112 series is 658.063 square cm (102.0 square inches), and for the HP LaserJet Pro MFP M139–142 series is 949.84 square cm (147.226 square inches). Market share as reported by IDC Quarterly Hardcopy Peripherals Tracker - Final Historical 2020Q1 Worldwide. For details, please see: http://www.keypointintelligence.com/HPSmallestLaser.
[2] Requires the HP Smart app download. For details on local printing requirements see http://www.hp.com/go/mobileprinting. Certain features/software are available in English language only, and differ between desktop and mobile applications. Subscription may be required; subscription may not be available in all countries. See details at http://www.hpsmart.com. Internet access required and must be purchased separately. HP account required for full functionality. List of supported operating systems available in app stores.
[3] Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, host OS, port-monitor, software application, driver, and document complexity.
[4] Measured using ISO/IEC 24734 Feature Performance Test, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[5] USB cable not included; purchase separately.
[6] HP Auto-On/Auto-Off Technology capabilities subject to printer and settings; may require a firmware upgrade.
[7] Based on internal HP testing. Average timing estimate based on: 1) downloaded HP Smart app on mobile or desktop device, 2) setting up Shortcut, 3) scanning jobs which have more than 2-3 tasks associated with them (scan to email, save and rename, store to cloud, etc.). Average timing savings comparison based on using printer and desktop scan software to complete similar scanning tasks. Requires the HP Smart app download and supported HP printer. For details on local printing requirements see http://www.hp.com/go/mobileprinting.

Technical specification disclaimers
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 17629. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
HP Auto-On/Auto-Off Technology capabilities subject to printer and settings; may require a firmware upgrade.
For yield information on the cartridge included with your printer, see http://www.hp.com/go/toneryield. Yield values measured in accordance with ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors.
Declared yield value in accordance with ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies
Declared yield value in accordance with ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies
Measured using ISO/IEC 24734 Feature Performance Test, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Energy Star value typically based on measurement of 230V device.
Post-consumer recycled is based on the definition set in the EPEAT standard for imaging equipment, IEEE 1680.2
Program availability varies. For details, see http://www.hp.com/recycle.