location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Pro M255nw, Print, Strong Security; Dualband Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Color LaserJet Pro M255nw, Print, Strong Security; Dualband Wi-Fi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7KW63A#B19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905484294 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63333
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 May 2024 07:17:15
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Oct 2022
Product end of life date
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Color LaserJet Pro M255nw, Print, Strong Security; Dualband Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Strong Security; Dualband Wi-Fi
  • - Print
  • - Print speed up to 22 ppm (black) and 22 ppm (colour)
  • - Up to 600 x 600 dpi
Warranty: One-year unit exchange warranty. Warranty and support options vary by product, country and local legal requirements. Go to www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP Color LaserJet Pro M255nw, Print, Strong Security; Dualband Wi-Fi :
The long product name of HP Color LaserJet Pro M255nw, Print, Strong Security; Dualband Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet Pro M255nw
More>>>
HP Color LaserJet Pro M255nw, Print, Strong Security; Dualband Wi-Fi:
The official description of HP Color LaserJet Pro M255nw, Print, Strong Security; Dualband Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Impress with colour and increase efficiency. Get high-quality colour and fast print speeds. Save time with Smart Task shortcuts in HP Smart app, and print and scan from your phone.[2] Get seamless connections and strong security solutions.

Dynamic security
Dynamic security enabled printer

Product Disclaimer
Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges. More at www.hp.com/learn/ds

Short summary description HP Color LaserJet Pro M255nw, Print, Strong Security; Dualband Wi-Fi:
This short summary of the HP Color LaserJet Pro M255nw, Print, Strong Security; Dualband Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Pro M255nw, Print, Strong Security; Dualband Wi-Fi, Laser, Colour, 600 x 600 DPI, A4, 21 ppm, Network ready

Long summary description HP Color LaserJet Pro M255nw, Print, Strong Security; Dualband Wi-Fi:
This is an auto-generated long summary of HP Color LaserJet Pro M255nw, Print, Strong Security; Dualband Wi-Fi based on the first three specs of the first five spec groups.

HP Color LaserJet Pro M255nw, Print, Strong Security; Dualband Wi-Fi. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 40000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 21 ppm. Display: LCD. Network ready, Wi-Fi. Product colour: White

Freedom to work anywhere

Get easy printing and scanning from your mobile device, with HP Smart – best-in-class mobile print app.[2,3]
Eliminate steps in repetitive tasks with customisable shortcuts, with Smart Tasks in HP Smart app. Scan to the cloud, email, and more – in just a tap.[2]
Organise documents 50% faster with Smart Tasks[4] – first mobile print app that automates scanning tasks.[5]
Get notifications when printing, scanning, or copying from your mobile device, using HP Smart app.[2]

Trusted HP quality and performance

Get high-quality colour and peak printing performance with Original HP Toner cartridges with JetIntelligence.
Get quick and easy printing directly at the control panel.
Get the business prints you want, fast. This printer delivers your documents at high speed.
Help save energy with HP Auto-On/Auto-Off Technology.[6]

Strong security, reliable connections

Help protect your data. Get strong security with real-time threat detection and software validation.
Get faster, more reliable connections with dual band Wi-Fi®.[7]
Easily share resources – access and print with wireless and Ethernet networking.[1]
Connect your mobile device directly to your printer – and easily print without accessing a network.[8]

Printing
Duplex printing mode
Auto
Print resolution colour
600 x 600 DPI
Print resolution black
600 x 600 DPI
Print speed (colour, normal quality, A4/US Letter)
21 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Features
Maximum duty cycle *
40000 pages per month
Recommended duty cycle
150 - 2500 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PCLm, PCLmS, PDF, PWG, PostScript 3, URF
HP segment
Small medium business
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Maximum number of input trays
2
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Envelopes, Glossy paper, Labels, Letterhead, Photo paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
16K, Executive, Oficio
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
10, B5, C5, DL, Monarch
Photo paper sizes
10x15 cm
Photo paper sizes (imperial)
4x6, 5x8"
Ports & interfaces
Direct printing *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Internal memory *
128 MB
Maximum internal memory
128 MB
Built-in processor
Yes
Processor frequency
800 MHz
Performance
Sound pressure level (printing)
50 dB
Design
Market positioning *
Business
Product colour *
White
Built-in display *
Yes
Display
LCD
Power
Power consumption (printing) *
337 W
Power consumption (ready)
7,2 W
Power consumption (off)
0,6 W
System requirements
Windows operating systems supported
Windows 7, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina
Operational conditions
Operating temperature (T-T)
10 - 32,5 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
0 - 95%
Sustainability
Sustainability certificates
EPEAT Silver
Sustainable technologies and materials
Mercury-free
Weight & dimensions
Width
392 mm
Depth
385,8 mm
Height
247,5 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 2006 mm
Weight
13,8 kg
Packaging data
Package width
498 mm
Package depth
298 mm
Package height
464 mm
Package weight
16,4 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
800 pages
Included cartridge capacity (CMY)
700 pages
Cables included
AC, USB
Logistics data
Pallet weight
547,5 g
Number of layers per pallet
4 pc(s)
Quantity per pallet
32 pc(s)
Technical details
Number of cartons per pallet layer
8 pc(s)
Disclaimer HP Color LaserJet Pro M255nw, Print, Strong Security; Dualband Wi-Fi:
Disclaimer

[1] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at www.hp.com/go/mobileprinting.
[2] Requires the HP Smart app download. For details on local printing requirements see www.hp.com/go/mobileprinting. Certain features/software are available in English language only.
[3] Compared to OEM mobile printing apps for the majority of top-selling inkjet & laser printers & all-in-ones for home & home office, priced less than or equal to €429.99. Market share as reported by IDC CYQ2 2018 Hardcopy Peripherals Tracker. Claim based on research of printer manufacturer’s mobile print apps and Keypoint Intelligence - Buyers Lab hands-on testing and study commissioned by HP. See September 2018 report at www.keypointintelligence.com/HPSmartApp.
[4] Based on internal HP testing. Average timing estimate based on: 1) downloaded HP Smart app on mobile or desktop device, 2) setting up Smart Tasks shortcut, 3) scanning jobs which have more than 2-3 tasks associated with them (scan to email, save and rename, store to cloud, etc.). Average timing savings comparison based on using printer and desktop scan software to complete similar scanning tasks. Requires the HP Smart app download and supported HP printer. For details on local printing requirements see www.hp.com/go/mobileprinting. Certain features/software are available in English language only.
[5] Compared to the majority of competing in-class consumer colour desktop inkjet all-in-ones <€299. Keypoint Intelligence – Buyers Lab 2018 research study commissioned by HP based on research survey of printer manufacturers’ published specifications, sustainability reports and press releases as of 12/15/2018 and not confirmed by lab testing. Market share as reported by IDC CYQ3 2018 Hardcopy Peripherals Tracker, CYQ3 2018 Release. The ability to automate work defined as having the capability to use the OEM mobile print app to create a multistep workflow on mobile device and have a shortcut appear on the app and/or on control panel of printer; and/or use intelligent Optical Character Recognition to name a scanned file based on the first few words of a document. For more details, see www.keypointintelligence.com/HPOfficeJetPro.
[6] HP Auto-On/Auto-Off Technology capabilities subject to printer and settings; may require a firmware upgrade.
[7] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at www.hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®. Supports both 5.0 GHz and 2.4 GHz using up to 12 non-overlapping channels vs only 3 non-overlapping channels for 2.4 GHz only. Supports 5.0 GHz band (up to 150 mbps) vs 2.4 GHz band (up to 72.2 mbps).
[8] Mobile device needs to be connected to Wi-Fi Direct® signal of a Wi-Fi Direct-supported AiO or printer prior to printing. Details at www.hp.com/go/mobileprinting. Wi-Fi Direct® is a registered trademark of Wi-Fi Alliance®.
[9] Register within first 60 days at www.hp.com/eu/3yearwarranty.
[10] Based on the reduced energy use of HP LaserJet printers and cartridges with JetIntelligence introduced since 2015 compared to previous toner versions without JetIntelligence, using EnergyStar methodology. [4] Compared to OEM mobile printing apps for the majority of top-selling inkjet & laser printers & all-in-ones for home & home office, priced less than or equal to €429.99. Market share as reported by IDC CYQ2 2018 Hardcopy Peripherals Tracker. Claim based on research of printer manufacturer’s mobile print apps and Keypoint Intelligence - Buyers Lab hands-on testing and study commissioned by HP. See September 2018 report at www.keypointintelligence.com/HPSmartApp.
[3] Requires the HP Smart app download. For details on local printing requirements see www.hp.com/go/mobileprinting. Certain features/software are available in English language only.
[10] Based on the reduced energy use of HP LaserJet printers and cartridges with JetIntelligence introduced since 2015 compared to previous toner versions without JetIntelligence, using EnergyStar methodology.
[7] HP Auto-On/Auto-Off Technology capabilities subject to printer and settings; may require a firmware upgrade.
[8] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at www.hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®. Supports both 5.0 GHz and 2.4 GHz using up to 12 non-overlapping channels vs only 3 non-overlapping channels for 2.4 GHz only. Supports 5.0 GHz band (up to 150 mbps) vs 2.4 GHz band (up to 72.2 mbps).
[2] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at www.hp.com/go/mobileprinting.

Technical specification disclaimers
Not supporting Windows® XP (64-bit) and Windows Vista® (64-bit); "Compatible Operating Systems" are not supported with INBOX software, but downloadable from online; Full solution software available only for Windows 7 and newer; Windows Server OS install driver only; Windows RT OS for Tablets (32/64-bit) uses a simplified HP print driver built into the RT OS; Linux systems use in-OS HPLIP software.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Power consumption values typically based on measurement of 115V device.
Introductory cartridges included: 800 page yield black and 700 page yield colour composite (C/Y/M).
Replacement 207A cartridge average composite (C/Y/M) declared yield 1,250 and average black yield 1,350 pages; Replacement 207X cartridge average composite (C/Y/M) declared yield 2,450 and average black yield 3,150 pages based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see www.hp.com/go/learnaboutsupplies.
Declared yield value in accordance with ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see www.hp.com/go/learnaboutsupplies.