location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 769 Magenta/Black 5-6 DesignJet Printhead

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
769 Magenta/Black 5-6 DesignJet Printhead
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7K5U7A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197192560471 show
Category:
These are part of inkjet printers, which prints ink onto paper. They are fixed heads, which are built into the printer, or disposable heads, which are built into the disposable ink carttridges.
Print Heads Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4584
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jun 2024 01:16:59
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 769 Magenta/Black 5-6 DesignJet Printhead
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Communicate effectively with clear, easily readable drawings. The 2-color HP 769 Printhead is designed with your HP printer or MFP as an optimized printing system, enabling consistent, outstanding results.
  • - Trial and error costs you time. To get the consistent quality you need, look to the Original HP printhead designed to provide fine line detail, bold blacks, and vivid colors.
  • - The 2-color Original HP printhead is easy to use and replace, which means you lose no time. Original HP supplies and the printer interact to alert you when supplies need to be replaced.
  • - Ideal for design and engineering teams producing high-quality, professional drawings.
  • - What's in the box: Printhead
Warranty: Until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first.
Long product name HP 769 Magenta/Black 5-6 DesignJet Printhead :
The long product name of HP 769 Magenta/Black 5-6 DesignJet Printhead. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

769 Magenta/Black 5-6 DesignJet Printhead
More>>>
HP 769 Magenta/Black 5-6 DesignJet Printhead:
The official description of HP 769 Magenta/Black 5-6 DesignJet Printhead as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for design and engineering teams producing high-quality, professional drawings.

Experience excellent print quality and ink durability with the 2-color Original HP printhead, designed together with your printer as an optimized printing system.

Short summary description HP 769 Magenta/Black 5-6 DesignJet Printhead:
This short summary of the HP 769 Magenta/Black 5-6 DesignJet Printhead data-sheet is auto-generated and uses the product title and the first six key specs.

HP 769 Magenta/Black 5-6 DesignJet Printhead, HP DesignJet XL 3800 PostScript Multifunction Printer series, Inkjet, Black, Magenta, 146,8 mm, 131,4 mm, 22,7 mm

Long summary description HP 769 Magenta/Black 5-6 DesignJet Printhead:
This is an auto-generated long summary of HP 769 Magenta/Black 5-6 DesignJet Printhead based on the first three specs of the first five spec groups.

HP 769 Magenta/Black 5-6 DesignJet Printhead. Compatibility: HP DesignJet XL 3800 PostScript Multifunction Printer series, Print technology: Inkjet, Printing colours: Black, Magenta. Width: 146,8 mm, Depth: 131,4 mm, Height: 22,7 mm. Package width: 146,8 mm, Package depth: 131,4 mm, Package height: 27,7 mm. Quantity per pack: 1 pc(s), EUR-pallet weight: 251,8 kg. Quantity per box: 1 pc(s)

Performance
Compatibility *
HP DesignJet XL 3800 PostScript Multifunction Printer series
Print technology
Inkjet
Printing colours
Black, Magenta
Weight & dimensions
Width
146,8 mm
Depth
131,4 mm
Height
22,7 mm
Weight
82 g
Packaging data
Package width
146,8 mm
Package depth
131,4 mm
Package height
27,7 mm
Package weight
107 g
Logistics data
Quantity per pack
1 pc(s)
EUR-pallet weight
251,8 kg
Other features
Quantity per box
1 pc(s)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 3 distributor(s)
España 2 distributor(s)
Deutschland 1 distributor(s)
France 2 distributor(s)
Sverige 1 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)