HP logo

HP 769 Cyan/Yellow 3-4 DesignJet Printhead

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12275
Info modified on:
02 Nov 2024, 00:29:59
Bullet Points HP 769 Cyan/Yellow 3-4 DesignJet Printhead:
  • - Communicate effectively with clear, easily readable drawings. The 2-color HP 769 Printhead is designed with your HP printer or MFP as an optimized printing system, enabling consistent, outstanding results.
  • - Trial and error costs you time. To get the consistent quality you need, look to the Original HP printhead designed to provide fine line detail, bold blacks, and vivid colors.
  • - The 2-color Original HP printhead is easy to use and replace, which means you lose no time. Original HP supplies and the printer interact to alert you when supplies need to be replaced.
  • - Ideal for design and engineering teams producing high-quality, professional drawings.
  • - What's in the box: Printhead
Warranty:
Until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first.
Long product name HP 769 Cyan/Yellow 3-4 DesignJet Printhead:

769 Cyan/Yellow 3-4 DesignJet Printhead

HP 769 Cyan/Yellow 3-4 DesignJet Printhead:

Ideal for design and engineering teams producing high-quality, professional drawings.

Experience excellent print quality and ink durability with the 2-color Original HP printhead, designed together with your printer as an optimized printing system.

Short summary description HP 769 Cyan/Yellow 3-4 DesignJet Printhead:

HP 769 Cyan/Yellow 3-4 DesignJet Printhead, HP DesignJet XL 3800 PostScript Multifunction Printer series, Inkjet, Cyan, Yellow, 146,8 mm, 131,4 mm, 22,7 mm

Long summary description HP 769 Cyan/Yellow 3-4 DesignJet Printhead:

HP 769 Cyan/Yellow 3-4 DesignJet Printhead. Compatibility: HP DesignJet XL 3800 PostScript Multifunction Printer series, Print technology: Inkjet, Printing colours: Cyan, Yellow. Width: 146,8 mm, Depth: 131,4 mm, Height: 22,7 mm. Package width: 146,8 mm, Package depth: 131,4 mm, Package height: 27,7 mm. Quantity per pack: 1 pc(s). Quantity per box: 1 pc(s)

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.