location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN by 27 inch FHD 240Hz Gaming Monitor - OMEN 27s computer monitor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN by HP 27 inch FHD 240Hz Gaming Monitor - OMEN 27s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
780G5AS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029615671 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15309
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2024 20:39:14
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN by 27 inch FHD 240Hz Gaming Monitor - OMEN 27s computer monitor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Frame by frame, experience buttery smooth action with 240Hz refresh rate and 1ms GTG response time with Overdrive[1], this gaming monitor leaves screen tearing and lag in the dust, thanks to NVIDIA® G-SYNC® compatibility.
  • - Escape fully and dive into detailed worlds with the crisp visuals of FHD resolution[2]. Welcome an array of dazzling colors and hues of the 99% sRGB and 95% DCI-P3 color gamut[1]. Make out all the details in the shadows with VESA DisplayHDR™ 400[3].
  • - Know you’re equipped for your devices—gaming and otherwise—with all the ports[4]. Make switching from PC to console a breeze thanks to the USB hub. Oh, did we mention the effortless cable management?
  • - The new OMEN look blends sophistication and fun to elevate your gaming space with aRGB lighting, integrated dual speakers, and an adjustable stand.
Warranty: 1 year limited warranty
Long product name HP OMEN by 27 inch FHD 240Hz Gaming Monitor - OMEN 27s computer monitor :
The long product name of HP OMEN by 27 inch FHD 240Hz Gaming Monitor - OMEN 27s computer monitor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OMEN by HP 27 inch FHD 240Hz Gaming Monitor - OMEN 27s
More>>>
HP OMEN by 27 inch FHD 240Hz Gaming Monitor - OMEN 27s computer monitor:
The official description of HP OMEN by 27 inch FHD 240Hz Gaming Monitor - OMEN 27s computer monitor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SPEED RUN THROUGH FUN
Outclass the competition with the OMEN by HP 27-inch FHD 240Hz Gaming Monitor. Delivering ultra-smooth frames and crisp details[1], this NVIDIA® G-SYNC® compatible display has what it takes to keep up with you. Speed meets looks with a fun, yet refined design unlike any other so you can enjoy it in and out of the game.

Short summary description HP OMEN by 27 inch FHD 240Hz Gaming Monitor - OMEN 27s computer monitor:
This short summary of the HP OMEN by 27 inch FHD 240Hz Gaming Monitor - OMEN 27s computer monitor data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN by 27 inch FHD 240Hz Gaming Monitor - OMEN 27s

Long summary description HP OMEN by 27 inch FHD 240Hz Gaming Monitor - OMEN 27s computer monitor:
This is an auto-generated long summary of HP OMEN by 27 inch FHD 240Hz Gaming Monitor - OMEN 27s computer monitor based on the first three specs of the first five spec groups.

HP OMEN by 27 inch FHD 240Hz Gaming Monitor - OMEN 27s

APPROACHING MAXIMUM FUN
APPROACHING MAXIMUM FUN

Frame by frame, experience buttery smooth action with no distraction. Boasting a lightning-fast 240Hz refresh rate and 1ms GTG response time with Overdrive[1], this gaming monitor cuts motion blur, so you’re acting not reacting. Leave screen tearing and lag in the dust, thanks to NVIDIA® G-SYNC® compatibility.

IT’S LIKE YOU’RE REALLY THERE
IT’S LIKE YOU’RE REALLY THERE

Escape fully and dive into detailed worlds with the crisp visuals of FHD resolution[2]. Marvel at the wide array of dazzling colors and hues of the 99% sRGB and 95% DCI-P3 color gamut[1]. Even in shadows, easily make out details and shading with VESA DisplayHDR™ 400[3].

GET PLUGGED IN
GET PLUGGED IN

Know you’re equipped for your devices—gaming and otherwise—with two HDMI 2.0, one DisplayPort™ 1.4, and two USB-A 3.2 ports[4]. Make switching from PC to console a breeze when you directly connect your mouse & keyboard to the monitor thanks to the USB hub. Oh, did we mention the effortless cable management?

FHD Resolution

Focus on the finer details and enjoy clear images with the 1920 x 1080 Full HD resolution on this 27" diagonal monitor. [2]

240Hz Refresh Rate

When every moment counts, a lightning-fast 240Hz refresh rate practically removes all artifacting and motion blurring for gameplay that's incredibly crisp and responsive. [1]

1ms GTG Response Time with Overdrive

Eliminates motion blur for crisp, fluid gameplay no matter what’s happening on-screen. [1]

NVIDIA® G-SYNC® Compatible

NVIDIA® G-SYNC® technology delivers gameplay that’s sharp, fluid, and stutter-free with minimal input lag.

VESA DisplayHDR™ 400

See details even in shadow and replicate reality on your screen with enhanced contrast. [3]

AMD FreeSync™ Premium Technology

Game confidently with a high refresh rate, low framerate compensation, and low latency. [6]

VESA Certified AdaptiveSync

VESA Certified AdaptiveSync guarantees higher refresh rates and low latency, optimized for gaming. [7]

More Colors to Play With

Get deeper hues and more accurate colors with 99% sRGB and 95% DCI-P3 that precisely recreates colors so lifelike you will get lost in your gameplay. [1]

aRGB Lighting

Customize with 16.8 millions colors to fit you. [5]

Plenty of ports

Easily connect your devices with two HDMI 2.0 ports, one DisplayPort™ 1.4, USB hub, two USB-A 3.2 ports, and 3.5 mm headphone jack. [4]

IPS Technology

Image accuracy and consistency across wide 178-degrees viewing angles, no matter where you stand.

New Design Unlocked

The new OMEN look blends sophistication and fun to elevate your gaming setup.

VESA Certified ClearMR 6000

Easily compare the amount of motion blur between VESA Certified ClearMR displays with Clear Motion Ratio (CMR). [8]

Integrated Dual 3W Speakers

No headset? No problem. The integrated dual 3W speakers deliver crystal-clear audio.

OMEN Light Studio

Customize your aRGB lighting with custom animations, color themes and integrate into your entire ecosystem with OMEN Light Studio. [5]

Console Compatible

Over 140 test cases to ensure it's compatible with your choice of console.

Fully adjustable stand

Find comfort while you game with tilt, pivot, and 100 mm height adjustments.

OMEN Gaming Hub

From software enhancements to hardware control, and live services, OGH elevates play in an easy and simple way.

Power
European Product Registry for Energy Labelling (EPREL) code
1458824
Disclaimer HP OMEN by 27 inch FHD 240Hz Gaming Monitor - OMEN 27s computer monitor:
Disclaimer

[1] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary, either higher or lower.
[2] Full-high definition (FHD) content required to view FHD images.
[3] DisplayHDR™ is the high-performance Monitor and Display Compliance Test Specification from VESA specifying HDR (High Dynamic Range) quality. See http://displayhdr.org for more details.
[4] AC power cord, DisplayPort™, and USB-B to A cables included. All others sold separately.
[5] Account required for full functionality. See OMEN Gaming Hub terms and conditions. Support level for non-HP products may be subject to change. Some animation effects may consume more CPU resources.

[6] Requires a monitor and AMD Radeon graphics, both with FreeSync Premium support. AMD FreeSync Premium requires mandatory low framerate compensation and at least 120 Hz refresh rate at minimum FHD. See www.amd.com/freesync for complete details. Confirm capability with your system manufacturer before purchase. GD-161.
[7] VESA Certified Adaptive Sync is the high-performance Monitor and Display Compliance Test Specification from VESA specifying display visual performance on variable refresh rate displays. See https://www.adaptivesync.org/ for more details.
[8] VESA Certified ClearMR is the high-performance Monitor and Display Compliance Test Specification from VESA that provides a clear numerical value based on the ratio of clear pixels to blurry pixels. See https://www.clearmr.org/ for more details.

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
DisplayPort™ 1.4 or HDMI 2.0 required to drive panel at its native resolution. The video card of the connected PC must be capable of supporting 1920 x 1080 at 60 Hz with 8-bit color using one DisplayPort™, HDMI. The video card of the connected PC must be capable of supporting 1920 x 1080 and include one DisplayPort™ or one HDMI outputs to drive the monitor at the Preferred Mode.
External power supplies, WWAN modules, power cords, cables and peripherals excluded. Service parts obtained after purchase may not be Low Halogen.
ITE Derived Closed Loop Plastic percentage is based on the definition set in the IEEE 1680.1-2018 standard.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
Molded pulp cushions are made from 100% recycled wood fiber and organic materials.
Included cables may vary by country.
Host PC requires Windows 10. OMEN Gaming Hub is available on the Microsoft store.